EN
  • EN
  • DE
  • IT

MCHLC908QT4PE

Part No MCHLC908QT4PE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCHLC908
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345791-MCHLC908QT4PE
Ultra Librarian 3D Model Ultra Librarian MCHLC908QT4PE CAD Model

Description

Introducing the MCHLC908QT4PE Microcontroller from NXP

The MCHLC908QT4PE is a high-performance microcontroller unit (MCU) designed by NXP, a leader in the semiconductor industry. This product is engineered to cater to the demanding needs of modern electronics, offering a perfect blend of power efficiency and computing capability. The MCHLC908QT4PE is part of NXP's HC08 family, which is renowned for its robust architecture and ease of use, making it an ideal choice for a wide range of applications.

At the heart of the MCHLC908QT4PE is a powerful HC08 core, capable of delivering exceptional processing speeds while maintaining low power consumption. This makes the MCU an excellent option for battery-powered devices or applications where energy efficiency is paramount. With its integrated features and peripherals, the MCHLC908QT4PE is not just a microcontroller, but a comprehensive solution for complex control systems.

The MCHLC908QT4PE comes with a rich set of on-chip features, including but not limited to:

  • A versatile 8-bit central processing unit (CPU) that provides a solid balance between speed and power usage.
  • Flash memory for reliable and secure storage of program code, facilitating easy updates and maintenance.
  • Multiple general-purpose input/output (GPIO) pins that offer flexibility in interfacing with external components and peripherals.
  • Analog-to-digital converters (ADCs) that allow the MCU to process analog signals, making it suitable for sensor-based applications.
  • Various communication interfaces, including Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C), enabling the MCU to connect with other devices and form complex embedded systems.

Designed with the developer in mind, the MCHLC908QT4PE is supported by NXP's comprehensive software and hardware development tools. These tools simplify the process of programming and debugging, thereby reducing time to market and ensuring a smooth development experience. Whether you are creating consumer electronics, automotive systems, or industrial automation solutions, the MCHLC908QT4PE offers the reliability and performance that NXP is known for.

In summary, the MCHLC908QT4PE from NXP stands out as a versatile and efficient microcontroller, packed with features that enable developers to create innovative and responsive products. Its combination of power, flexibility, and support makes it a top choice for engineers across various industries.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess