EN
  • EN
  • DE

MCF5483CVR166

Part No MCF5483CVR166
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire V4e MCF5xxx Processor RISC 32bit 166MHz 2.5V/3.3V 388-Pin BGA Tray / IC MCU 32BIT ROMLESS 388PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF548x
Packaging Tray
Core Processor Coldfire V4E
Core Size 32-Bit
Speed 166MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 99
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage 1.43 V ~ 1.58 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 788219-MCF5483CVR166
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5480
Introduction Date March 04, 2005
ECCN 5A992
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5483CVR166 CAD Model

Description

Product Overview: NXP MCF5483CVR166

The NXP MCF5483CVR166 is a high-performance microprocessor that is part of the ColdFire® family, designed to deliver exceptional computational power and efficiency for embedded systems. This microprocessor is well-suited for a wide range of applications, including industrial control, automotive systems, medical devices, and networking equipment.

Key Features

  • CPU Core: The MCF5483CVR166 is built around the V4e ColdFire core, which operates at a core frequency of 166 MHz, offering a balanced combination of speed and power consumption.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full operating systems, such as Linux, and provides a robust environment for complex software applications.
  • Integrated Peripherals: This microprocessor comes with a rich set of peripherals, including Ethernet, UARTs, timers, and DMA controllers, to reduce the need for external components and simplify system design.
  • Connectivity: With its integrated Fast Ethernet controller, the MCF5483CVR166 ensures high-speed network connectivity, which is essential for modern embedded applications.
  • Performance: The device features a 32-bit architecture that provides a high level of performance, supporting both integer and floating-point operations efficiently.

Benefits

  • Scalability: The ColdFire family offers scalability, allowing designers to choose the optimal processor for their application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MCF5483CVR166 is suitable for applications where energy consumption is a critical factor.
  • Reliability: NXP's commitment to quality ensures that the MCF5483CVR166 provides a reliable foundation for building robust embedded systems.

Applications

The versatility of the NXP MCF5483CVR166 makes it ideal for a diverse array of applications. Its robust feature set and high-speed processing capabilities are particularly useful in sectors such as industrial automation, where precise control and connectivity are paramount. Additionally, its ability to support complex operating systems makes it an excellent choice for sophisticated consumer electronics and communication devices.

In summary, the NXP MCF5483CVR166 is a powerful and versatile microprocessor that offers designers a blend of performance, integrated features, and efficiency, making it a prime choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8476 $84.8476
2+ $82.1960 $164.3920
3+ $79.5445 $238.6335
4+ $76.8931 $307.5724
6+ $68.9386 $413.6316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess