EN
  • EN
  • DE

MCF54452VR266R

Part No MCF54452VR266R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 360PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor Coldfire V4
Core Size 32-Bit
Speed 266MHz
Connectivity I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, WDT
Number of I/O 132
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.35V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 360-BBGA
Supplier Device Package 360-TEPBGA (23x23)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810032-MCF54452VR266R
Ultra Librarian 3D Model Ultra Librarian MCF54452VR266R CAD Model

Description

The NXP MCF54452VR266R is a high-performance microcontroller that forms part of NXP’s 32-bit ColdFire V4 family. This microcontroller is designed to cater to the demanding needs of advanced industrial control, automotive systems, and networked applications where efficient data processing and high-speed connectivity are paramount.

Key Features

  • Core: The MCF54452VR266R features a V4 ColdFire core that operates at a frequency of up to 266 MHz, providing a balanced combination of high performance and power efficiency.
  • Memory: It is equipped with an integrated memory controller supporting SDRAM, SRAM, Flash, and other types of memory, which facilitates flexible system design and ensures ample storage for complex applications.
  • Connectivity: This microcontroller includes a range of connectivity options such as Ethernet, USB, CAN, and UART interfaces, enabling it to handle multiple communication protocols effortlessly.
  • Timers and Counters: Multiple timers, including a Real-Time Clock (RTC), and PWM modules provide precise timing and control for real-time applications.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows the microcontroller to interface seamlessly with analog sensors and transducers, broadening its application scope.

Applications

The versatile nature of the MCF54452VR266R makes it suitable for a wide range of applications. It shines in scenarios that require robust control and processing capabilities such as:

  • Industrial Automation and Control Systems
  • Automotive Control Units
  • Network Appliances
  • Medical Devices
  • Complex Data Processing Systems

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MCF54452VR266R is no exception. It is built to meet the stringent requirements of industrial and automotive-grade components. Additionally, NXP offers comprehensive technical support and extensive documentation to assist developers in integrating this microcontroller into their designs efficiently.

Conclusion

The NXP MCF54452VR266R is an integral component for developers looking to implement a high-speed, reliable, and versatile microcontroller into their systems. Its robust feature set, coupled with NXP’s support, make it a go-to choice for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess