EN
  • EN
  • DE
  • IT

MCF54417CMJ250

Part No MCF54417CMJ250
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU MCF5441x RISC 32bit 250MHz 3.3V 256-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF5441x
Packaging Tray
Core Processor Coldfire V4
Core Size 32-Bit
Speed 250MHz
Connectivity 1-Wire, CAN, EBI/EMI, Ethernet, I2C, SmartCard, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
Number of I/O 87
Program Memory Type ROMless
RAM Size 64K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-MAPBGA
Win Source Part Number 788215-MCF54417CMJ250
Popularity Medium
Supply and Demand Status Limited
Family Name MCF54417
Introduction Date December 16, 2010
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCF54417CMJ250 CAD Model

Description

Introducing the NXP MCF54417CMJ250 Microcontroller

The NXP MCF54417CMJ250 is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of NXP's ColdFire MCF5441x family, known for its exceptional processing capabilities and robust feature set.

Core Features:

  • CPU: At the heart of the MCF54417CMJ250 is a ColdFire V4e core processor that operates at a maximum frequency of 250 MHz, delivering efficient performance for complex computational tasks.
  • Memory: It boasts an integrated memory controller that supports DDR2 and SDRAM, ensuring fast and reliable access to memory for real-time processing. The MCU also includes ample on-chip SRAM, which is essential for high-speed data storage and retrieval.
  • Connectivity: With an array of communication interfaces, such as Ethernet, USB OTG, CAN, UART, I²C, and SPI, this microcontroller offers versatile connectivity options for various peripherals and networks.
  • Timers and Counters: Multiple timers, including a real-time clock, provide accurate timing and event counting, which is crucial for time-sensitive operations.
  • Security: Enhanced security features are embedded to protect sensitive data and ensure secure transactions, making it ideal for applications where data integrity and confidentiality are paramount.
  • Analog Features: The device includes analog functionality with an integrated ADC (Analog-to-Digital Converter), which is invaluable for sensor interfacing and analog signal processing.

Application Areas:

The MCF54417CMJ250 is engineered to address the needs of a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Networking equipment

In conclusion, the NXP MCF54417CMJ250 microcontroller is a sophisticated piece of technology that offers a blend of performance, connectivity, and security. It stands as a reliable choice for designers and engineers looking to develop advanced systems in automotive, industrial, and other high-demand sectors.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess