EN
  • EN
  • DE

MCF53721CVM240

Part No MCF53721CVM240
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MPU MCF5329 DRAGONFIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467082-MCF53721CVM240
Manufacturer NXP
Package Tray
Product Status Not For New Designs
Core Processor Coldfire V3
Core Size 32-Bit Single-Core
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.4V ~ 3.6V
Oscillator Type External
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 196-LBGA (15x15)
Package / Case 196-LBGA
Ultra Librarian 3D Model Ultra Librarian MCF53721CVM240 CAD Model

Description

The MCF53721CVM240, crafted by NXP, is part of the DragonFire family, a series of microprocessor units (MPUs) specifically designed to deliver high performance and rich multimedia capabilities. Operating at a core frequency of 240MHz, this MPU is built around the ColdFire V3 core, providing a powerful yet efficient processing solution for embedded systems. Its architecture is optimized for rapid data handling, supporting complex graphics and digital signal processing tasks with ease. The MCF53721CVM240 excels in applications requiring advanced multimedia and interactive features, including digital imaging, automotive infotainment systems, and industrial control interfaces. It boasts a wide array of peripherals and interfaces, enabling designers to develop highly integrated and flexible systems. This MPU combines the benefits of high-speed processing, multimedia support, and low-power consumption, making it a versatile choice for developing advanced, resource-intensive applications where performance cannot be compromised.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess