EN
  • EN
  • DE
  • IT

MCF52259CVN80J

Part No MCF52259CVN80J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 512KB Flash 3.3V 144-Pin MAP-BGA Tray / IC MCU 32BIT 512KB FLASH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF5225x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LBGA
Manufacturer Package 144-MAPBGA (13x13)
Win Source Part Number 788201-MCF52259CVN80J
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52259
Introduction Date December 16, 2009
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF52259CVN80J CAD Model

Description

The NXP MCF52259CVN80J is a high-performance microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's MCF5225x family, known for their integrated control and connectivity features. The MCF52259CVN80J is built on the V2 ColdFire core, offering a perfect blend of power efficiency and processing capability, with a maximum operating frequency of 80 MHz.

Key Features:

  • Core: V2 ColdFire core with 80 MHz maximum frequency for efficient processing.
  • Memory: It comes with 512 KB of flash memory and 64 KB of SRAM, providing ample space for program storage and execution.
  • Connectivity: Features a variety of connectivity options including Ethernet, USB, CAN, and multiple serial interfaces, making it ideal for networking applications.
  • Timers: Equipped with multiple timers, including a Real-Time Clock, Pulse Width Modulators (PWM), and General-Purpose Timers, for precise event management and control.
  • Analog Features: Offers an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices.
  • Security: Includes a Cryptographic Acceleration Unit (CAU) and a Random Number Generator (RNG) to support secure data encryption and decryption.
  • Package: Available in a 144-pin MAPBGA package, designed for compact and space-constrained applications.

Applications:

The MCF52259CVN80J is versatile and suitable for a wide range of applications, such as:

  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Automotive Control Units
  • Networking Equipment

With its robust set of features and connectivity options, the NXP MCF52259CVN80J microcontroller is an excellent choice for developers looking to create sophisticated and reliable embedded systems. Its integration of control, connectivity, and security features makes it a powerful component for any modern electronic product.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess