EN
  • EN
  • DE
  • IT

MC9S08AC128MLKE

Part No MC9S08AC128MLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08AC128 8-Bit Microcontroller Data Sheet | IC MCU 8BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MC9S08AC128
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220446-MC9S08AC128MLKE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC128MLKE CAD Model

Description

Product Overview: NXP MC9S08AC128MLKE

The NXP MC9S08AC128MLKE microcontroller is a highly integrated, cost-effective solution designed to meet the requirements of a wide range of embedded applications. This device is part of the MC9S08 family, which is built upon the HCS08 core, offering exceptional speed, versatility, and efficiency for your projects.

Key Features

  • Core: The MC9S08AC128MLKE is powered by a high-performance HCS08 8-bit CPU, providing a maximum core frequency of up to 40 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Memory: It comes equipped with 128KB of on-chip flash memory and 8KB of RAM, which allows for robust program and data storage without the need for external memory components.
  • I/O and Peripherals: The device boasts a rich set of peripherals including multiple 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), a Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus, making it highly suitable for interfacing with various sensors and devices.
  • Power Efficiency: Designed with power-sensitive applications in mind, it features multiple power-saving modes, including stop and wait modes, which help to minimize power consumption during idle times.
  • Package: The MC9S08AC128MLKE comes in an 80-pin LQFP package, which is ideal for space-constrained applications while still offering ample I/O options for complex designs.

Applications

The flexibility and feature set of the MC9S08AC128MLKE make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Consumer electronics
  • Home automation
  • Medical devices
  • Smart sensors

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MC9S08AC128MLKE, which includes software IDEs, debuggers, and programmers to streamline the development process. The microcontroller is also supported by a rich ecosystem of third-party tools and software, ensuring a smooth and efficient design experience from prototype to production.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess