EN
  • EN
  • DE

MCF51MM256VLK

Part No MCF51MM256VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description low-cost, low-power, high-performance ColdFire® V1 family of 32-bit microcontrollers (MCUs) designed for handheld metering devices. | IC MCU 32BIT 256KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MCF51MM256
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220620-MCF51MM256VLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51MM256VLK CAD Model

Description

Overview of NXP MCF51MM256VLK

The NXP MCF51MM256VLK is a sophisticated microcontroller unit (MCU) designed to meet the needs of demanding applications that require a high level of integration, robust performance, and low power consumption. This MCU is part of the Flexis series of controllers which are known for their versatility and ease of use, making it an excellent choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: At the heart of the MCF51MM256VLK is a 32-bit V1 ColdFire core that operates at a maximum frequency of 50 MHz, delivering the computational power needed for complex tasks without sacrificing efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: The device includes a variety of communication interfaces such as I²C, SPI, and UARTs, allowing for easy integration with peripheral devices and other components within a system.
  • ADC: An integrated 12-bit analog-to-digital converter (ADC) with multiple channels enables the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Timers: Multiple flexible timers, including a real-time counter, enhance the MCU's capability to manage time-related tasks such as event scheduling and pulse width modulation (PWM) for motor control.
  • Power Management: The MCF51MM256VLK features advanced power management options that allow for reduced power consumption in various modes, making it suitable for battery-powered and portable applications.

Integration and Development Support

NXP provides comprehensive development support for the MCF51MM256VLK MCU with software libraries, development tools, and reference designs. Programmers can take advantage of the CodeWarrior Development Studio for Microcontrollers, an integrated development environment (IDE) that simplifies the coding, debugging, and programming process. Additionally, the MCU is supported by a range of third-party tools and software, ensuring a flexible and user-friendly development experience.

Applications

With its robust feature set and performance capabilities, the NXP MCF51MM256VLK is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, medical devices, and automotive electronics. Its integration features and low power consumption make it an ideal choice for designers looking to create sophisticated and energy-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0293 $60.1465
12+ $9.8706 $118.4472
19+ $9.5622 $181.6818
25+ $9.2539 $231.3475
33+ $8.9455 $295.2015
44+ $8.0192 $352.8448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess