EN
  • EN
  • DE

MCF51AC128CCFUE

Part No MCF51AC128CCFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51AC 32-bit MCU, ColdFire V1 core, 128KB Flash, 50MHz, QFP 64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Core Architecture Coldfire
Data Bus Width 32 b
Frequency 50 MHz
Interface I2C, SCI, SPI
Max Frequency 50.33 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of I/Os 54
Number of Pins 64
Number of Programmable I/O 54
Number of Timers/Counters 8
Operating Supply Voltage 3.6 V
Oscillator Type External
Peripherals LVD, PWM, WDT
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Watchdog Timer Yes
Weight 911.607266 mg
Win Source Part Number 975660-MCF51AC128CCFUE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCF51AC128CCFUE CAD Model

Description

The NXP MCF51AC128CCFUE is a highly integrated, robust microcontroller designed to cater to a wide array of applications ranging from industrial control systems to automotive electronics. This microcontroller is part of the MCF51AC series, which is renowned for its exceptional performance, reliability, and flexibility.

Key Features

  • Core: The device features a 32-bit ColdFire V1 core that operates at a maximum frequency of 50MHz, delivering the computational power required for complex tasks.
  • Memory: It comes equipped with 128KB of flash memory and 16KB of SRAM, providing ample space for program storage and efficient data management.
  • Advanced Control: The microcontroller includes a rich set of peripherals such as multiple timers, real-time clock, and a variety of communication interfaces including I2C, SPI, and UARTs, making it ideal for managing sophisticated control systems.
  • Analog Features: With an integrated 12-bit analog-to-digital converter (ADC) and analog comparators, the MCF51AC128CCFUE excels in processing analog signals, which is essential for sensor-based applications.
  • Power Efficiency: This microcontroller supports multiple power-saving modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.
  • Package: The MCF51AC128CCFUE is available in an 80-QFP (Quad Flat Package) form factor, which is well-suited for space-constrained environments.

Applications

The versatility of the MCF51AC128CCFUE allows it to be used in a diverse set of applications. It is particularly well-suited for industrial automation, where precise control and reliable operation are paramount. Additionally, it's a popular choice in automotive applications for sensor management and in the medical field for patient monitoring systems. Its robust analog features also make it ideal for instrumentation and control systems that require accurate data acquisition and processing.

Design Support

NXP provides comprehensive design support for the MCF51AC128CCFUE, including technical documentation, development tools, and software libraries. This ensures that engineers can streamline the development process, from initial design to final product deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9382 $69.6910
11+ $11.4366 $125.8026
16+ $11.0791 $177.2656
22+ $10.7218 $235.8796
28+ $10.3644 $290.2032
38+ $9.2922 $353.1036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess