EN
  • EN
  • DE

MC9S12XS128MAL

Part No MC9S12XS128MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS12 Microcontrollers | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12XS128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220581-MC9S12XS128MAL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12XS128MAL CAD Model

Description

NXP MC9S12XS128MAL Microcontroller

The NXP MC9S12XS128MAL is a robust 16-bit microcontroller designed to cater to the demanding requirements of automotive and industrial applications. It is part of the HCS12X family of microcontrollers which are well-known for their impressive mix of performance, memory size, and rich peripheral set. This microcontroller is an ideal choice for designers who are looking for a cost-effective solution without compromising on processing power and reliability.

Key Features

  • Advanced CPU: The MC9S12XS128MAL is powered by the HCS12X CPU, which operates at up to 80 MHz. This CPU is an enhanced version of the original HCS12 CPU, offering improved performance and greater code efficiency.
  • Memory: It comes with 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and data storage. The Flash memory is partitioned into blocks, enabling easier programming and data management.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals, such as multiple timers, communication interfaces (SCI, SPI, CAN), and an 8-channel 12-bit Analog-to-Digital Converter (ADC), enhancing its versatility in various control and communication tasks.
  • XGATE Co-processor: One of the standout features is the integrated XGATE co-processor. It is designed to offload routine tasks from the main CPU, thereby increasing the overall system performance and enabling real-time processing capabilities.
  • Package: The MC9S12XS128MAL is available in a 112-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O ports for interfacing with other components.
  • Operating Conditions: It operates over a wide temperature range, making it suitable for harsh environments often found in automotive and industrial settings.
  • Development Support: NXP provides comprehensive development support for the MC9S12XS128MAL, including software libraries, development tools, and reference designs to accelerate the development process.

Overall, the NXP MC9S12XS128MAL is a powerful and reliable microcontroller that offers a balanced combination of processing power, memory capacity, and peripheral options. Its capabilities make it an excellent choice for a wide range of applications, from vehicle control systems to complex industrial automation tasks.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 537 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess