EN
  • EN
  • DE

MC9S12XDP512VAG

Part No MC9S12XDP512VAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS12X Microcontrollers | IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MC9S12XDP512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220576-MC9S12XDP512VAG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12XDP512VAG CAD Model

Description

Product Overview: NXP MC9S12XDP512VAG Microcontroller

The NXP MC9S12XDP512VAG is a highly integrated, 16-bit microcontroller that is part of the HCS12X family of microcontrollers. Designed for automotive and industrial applications, this powerful MCU combines high-performance data processing capabilities with a rich set of peripheral features.

Key Features:

  • Core: The MC9S12XDP512VAG is built around the HCS12X CPU which operates at a frequency of up to 80 MHz. Its enhanced instruction set and addressing modes offer efficient computation and data handling.
  • Memory: It boasts an impressive 512 KB of flash memory, 32 KB of RAM, and 4 KB of EEPROM. This ample memory space allows for complex program execution and data storage without the need for external memory components.
  • Digital and Analog Peripherals: The device includes a multitude of peripherals such as multiple digital communication interfaces (SCI, SPI, CAN), an 8-channel IC/OC enhanced capture timer, an 8-channel, 10-bit A/D converter, and two 8-channel PWM modules, providing versatility for a wide range of application requirements.
  • Integrated Physical Layer: With an integrated CAN physical layer, the microcontroller simplifies design complexities and reduces the need for additional components in CAN-based applications.
  • Package: The MC9S12XDP512VAG is available in a 144-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it suitable for harsh operating environments.

Applications:

The robust feature set of the MC9S12XDP512VAG makes it an excellent choice for a variety of applications, including automotive control systems, industrial control systems, robotics, sensor networks, and complex embedded systems.

Support and Resources:

NXP provides comprehensive support for the MC9S12XDP512VAG with a suite of development tools, including software libraries, development boards, and debugging tools, to accelerate the design and development process. Additionally, a wealth of documentation, application notes, and technical support are available to assist designers in fully leveraging the capabilities of this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0082 $94.0164
3+ $38.5708 $115.7124
5+ $37.3654 $186.8270
7+ $36.1600 $253.1200
9+ $34.9548 $314.5932
12+ $31.3388 $376.0656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess