EN
  • EN
  • DE

MC9S12GC64MPBE

Part No MC9S12GC64MPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 64KB Flash 2.5V/5V Automotive 52-Pin LQFP Tray / IC MCU 16BIT 64KB FLASH 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-LQFP
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 788175-MC9S12GC64MPBE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12GC64
Introduction Date February 15, 2006
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12GC64MPBE CAD Model

Description

The NXP MC9S12GC64MPBE is a high-performance microcontroller designed for automotive and industrial applications. This 16-bit MCU is part of the S12G family of microcontrollers, which are well-known for their robust design, exceptional quality, and long-term reliability. The MC9S12GC64MPBE is engineered to meet the rigorous demands of complex, real-time control applications.

Key Features:

  • CPU: The microcontroller is built around the HCS12 core, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 64KB of flash memory, ensuring ample space for application code and data storage. Additionally, the device includes 4KB of RAM for efficient data manipulation and processing.
  • Digital Communication: The MCU features a rich set of communication interfaces, including two SCI (Serial Communication Interface) channels, one SPI (Serial Peripheral Interface) channel, and an IIC (Inter-Integrated Circuit) bus, enabling seamless integration with other components and peripheral devices.
  • Input/Output: The device offers an array of input/output options with 59 general-purpose I/O pins, providing flexibility in interfacing with sensors, actuators, and other electronic components.
  • Analog Modules: The MC9S12GC64MPBE includes an integrated analog-to-digital converter (ADC) with 8 channels, facilitating the conversion of analog signals to digital for processing and analysis.
  • Timers: With multiple 16-bit timers, including an 8-channel, enhanced capture/compare timer module, this MCU is well-suited for time-sensitive control tasks.
  • Packaging: The product is available in a 112-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Voltage Range: It operates within a voltage range of 3.13 to 5.5 volts, accommodating a variety of power supplies and conditions.

Applications:

The NXP MC9S12GC64MPBE microcontroller is designed for a wide range of applications, including but not limited to automotive control systems, industrial automation, robotics, and smart sensors. Its robust feature set and reliable performance make it an excellent choice for developers looking to create sophisticated systems requiring real-time control and communication capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess