EN
  • EN
  • DE

MC9S12DP512CPVE

Part No MC9S12DP512CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12DP512 Device Guide V01.25 | IC MCU 16BIT 512KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
The number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 12K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12DP512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220557-MC9S12DP512CPVE
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC9S12DP512
Introduction Date March 13, 2006
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC9S12DP512CPVE CAD Model

Description

Introducing the MC9S12DP512CPVE Microcontroller by NXP

The MC9S12DP512CPVE is a sophisticated 16-bit microcontroller that emerges from NXP's reputable HCS12 family, designed to cater to the demanding needs of automotive and industrial control systems. This powerful MCU is built on a high-density, non-volatile, silicon-on-insulator (SOI) technology, ensuring reliable performance even in the harshest environments.

Key Features

  • Advanced CPU: At the heart of the MC9S12DP512CPVE lies an HCS12 core, capable of reaching up to 25 MHz, which provides the computational prowess necessary for complex tasks and algorithms.
  • Memory Capacity: The device boasts an impressive 512 KB of flash memory, complemented by 2 KB of EEPROM and 14 KB of RAM, facilitating robust program storage and efficient data management.
  • Rich Peripherals: Equipped with a wide array of peripherals, the MCU includes multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit A/D converters, and a plethora of timers (8-channel IC/OC enhanced capture timer, 8-channel, 16-bit timer, and real-time interrupt timer).
  • Network Capabilities: With an integrated CAN 2.0 A, B software compatible module, the MC9S12DP512CPVE is ready for networked applications, allowing for robust and flexible communication protocols.
  • Power Management: The microcontroller features versatile power-saving modes including wait, stop, and run modes, which enable the optimization of power consumption according to the application's needs.

Package and Temperature Range

The MC9S12DP512CPVE is packaged in a 112-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering ample I/O for interfacing with external components. It is designed to operate within an extended temperature range of -40°C to 125°C, ensuring consistent performance even under extreme conditions.

Applications

This microcontroller is an ideal choice for applications where reliability and performance are critical. It is commonly utilized in automotive control systems, including engine management and body control modules, as well as in industrial control systems, robotics, and complex sensor interfacing.

With its robust feature set and proven dependability, the NXP MC9S12DP512CPVE stands as a premier choice for engineers and designers looking to innovate and excel in their product development.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7967 $63.7967
2+ $52.3460 $104.6920
3+ $50.7102 $152.1306
5+ $49.0744 $245.3720
6+ $47.4386 $284.6316
8+ $42.5312 $340.2496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,985 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess