EN
  • EN
  • DE

MC9S12DP512CPV

Part No MC9S12DP512CPV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number MC9S12
Standard Package 300
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1350113-MC9S12DP512CPV
Ultra Librarian 3D Model Ultra Librarian MC9S12DP512CPV CAD Model

Description

The NXP MC9S12DP512CPV microcontroller is a sophisticated and versatile integrated circuit designed for automotive and industrial applications. This powerful microcontroller is part of the MC9S12D family, which is known for its high performance and integration designed to facilitate complex and demanding control tasks.

Key Features

  • Core: The MC9S12DP512CPV features a 16-bit HCS12 CPU core that provides a perfect blend of low power consumption and high processing power, with a maximum CPU frequency of 25 MHz.
  • Memory: It is equipped with 512 KB of flash memory, which is ideal for storing large applications. Additionally, it has 2 KB of EEPROM and 14 KB of RAM for data storage and operational tasks.
  • Timers: Multiple timing systems are included, such as an 8-channel 16-bit timer, a 2-channel 16-bit timer, and a 6-channel Pulse Width Modulator (PWM) for accurate event timing and waveform generation.
  • Digital Communication Interfaces: The microcontroller offers a range of communication interfaces, including two Serial Communication Interface (SCI) modules, three Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus interface.
  • Analog-to-Digital Converter: A 16-channel, 10-bit Analog-to-Digital Converter (ADC) provides precise conversion of analog signals to digital, enabling the microcontroller to interface with a wide range of sensors.
  • Package: The device comes in a 112-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications

The MC9S12DP512CPV is designed for applications that require complex real-time control and interfacing, making it suitable for automotive control systems, robotics, industrial control systems, and sensor management. Its robust architecture and comprehensive feature set ensure reliable operation in environments that demand consistency and precision.

Why Choose MC9S12DP512CPV?

With its powerful HCS12 core, extensive memory options, and a wide array of peripherals, the NXP MC9S12DP512CPV microcontroller stands out as a top choice for developers looking for a high-performance, feature-rich MCU that can handle the complexity of next-generation embedded systems. Its proven track record in the automotive industry and adaptability to a range of industrial applications make it a versatile and reliable option for any project requiring a robust microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4979 $75.4979
2+ $61.9470 $123.8940
3+ $60.0112 $180.0336
4+ $58.0754 $232.3016
6+ $56.1395 $336.8370
7+ $50.3319 $352.3233
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess