EN
  • EN
  • DE

MC9S12DG128CFUER

Part No MC9S12DG128CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP / 8-bit and 4-bit ports with interrupt functionality
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Part Number Series MC9S12DG128
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804516-MC9S12DG128CFUER
Ultra Librarian 3D Model Ultra Librarian MC9S12DG128CFUER CAD Model

Description

The MC9S12DG128CFUER is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and advanced features tailored for automotive and industrial applications. This MCU is part of the HCS12 family, which is designed to deliver exceptional processing power and a wide range of peripherals to support complex embedded systems.

Key Features

  • Core: The device features a 16-bit HCS12 CPU, which is optimized for fast instruction execution and low power consumption.
  • Memory: It comes with 128KB of on-chip flash memory, which is ideal for storing application code, and 8KB of RAM for efficient data processing.
  • Digital Peripherals: A variety of digital peripherals are integrated, including multiple timer modules, a 16-channel, 10-bit analog-to-digital converter (ADC), and multiple serial communication interfaces such as SCI, SPI, and I2C modules.
  • Input/Output: The MCU provides up to 91 general-purpose input/output (GPIO) pins, giving developers the flexibility to interface with a wide range of sensors, actuators, and other electronic components.
  • Package: The MC9S12DG128CFUER is available in a 80-QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.
  • Operating Conditions: It operates within an extended temperature range, making it suitable for harsh environmental conditions.
  • Power Management: Enhanced power-saving modes, including stop and wait modes, allow for reduced power consumption during idle periods.

Applications

The versatility of the MC9S12DG128CFUER makes it an ideal choice for a broad range of applications. It is particularly well-suited for automotive control systems, including engine management, transmission control, and body electronics. Additionally, its robust feature set caters to the demands of industrial control systems, medical devices, and consumer electronics that require reliable performance and connectivity.

Support and Resources

NXP provides comprehensive support for the MC9S12DG128CFUER, including detailed datasheets, technical documentation, development tools, and software libraries. This ensures that engineers can rapidly develop and deploy their applications with confidence, leveraging the full capabilities of this powerful MCU.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess