EN
  • EN
  • DE
  • IT

MC9S08RE8FJE

Part No MC9S08RE8FJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM, WDT
The number of I/O 25
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC9S08RE8
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1220514-MC9S08RE8FJE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08RE8FJE CAD Model

Description

NXP MC9S08RE8FJE Microcontroller

The NXP MC9S08RE8FJE microcontroller is a highly integrated, low-power, high-performance 8-bit MCU from NXP's S08 family, designed to provide an optimal balance of speed, power consumption, and functionality for a variety of embedded applications. This versatile microcontroller is based on a HCS08 core that operates at a maximum frequency of up to 20 MHz, making it suitable for a wide range of industrial, automotive, and consumer applications where efficiency and reliability are paramount.

The MC9S08RE8FJE features 8KB of on-chip flash memory, providing ample space for application code, and 512 bytes of RAM for data storage. The flash memory is highly reliable, with a typical endurance of 100,000 program/erase cycles and data retention of up to 50 years, ensuring the longevity of applications that use this microcontroller.

This microcontroller comes with a rich set of peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC) that allows the device to interface with analog sensors and convert their signals into digital values for processing. It also includes two analog comparators, providing the means to perform rapid analog signal comparison and implement simple control loops without the need for additional external components.

Communication with other devices is facilitated by a variety of serial interfaces on the MC9S08RE8FJE, including an I2C bus, an SPI (Serial Peripheral Interface), and a SCI (Serial Communication Interface). These interfaces enable the microcontroller to connect to a wide array of peripherals such as sensors, memory modules, and other microcontrollers, allowing for complex and versatile embedded system designs.

For enhanced system safety, the MC9S08RE8FJE incorporates a watchdog timer that helps to ensure the system continues to operate correctly by resetting the microcontroller in the event of a software fault or an unintended operation. Additionally, the device includes a background debugging system that simplifies development by allowing in-circuit debugging and programming.

The MC9S08RE8FJE operates within an extended temperature range, making it suitable for harsh environments. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking for a reliable microcontroller for their embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess