EN
  • EN
  • DE

MC9S08QG8CDNE

Part No MC9S08QG8CDNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-BIT HCS08 Central Processor Unit | IC MCU 8BIT 8KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC9S08QG8
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1220508-MC9S08QG8CDNE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8CDNE CAD Model

Description

The NXP MC9S08QG8CDNE is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. Engineered to deliver high performance with low power consumption, this microcontroller is ideal for a wide range of applications in industrial control, consumer electronics, automotive systems, and more.

Key Features:

  • Core: 8-bit S08 central processing unit (CPU) running at up to 20 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 8 KB of on-chip flash memory for program storage and 512 Bytes of RAM for data processing, ensuring ample space for complex applications.
  • Digital Communication Modules: Includes a rich set of peripherals such as I2C, SPI, and an SCI (Serial Communication Interface) for versatile connectivity options.
  • Timers: Features an 8-channel, 16-bit timer/pulse-width modulator (TPM) system, which is ideal for precise timing operations and PWM applications.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels, allowing for accurate measurement of analog signals.
  • Voltage Range: Operates within a voltage range of 1.8V to 3.6V, catering to applications that require low voltage operation.
  • Packaging: Available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

This microcontroller also features a background debugging system (BDS) which simplifies development and debugging, a loss-of-clock safety feature, and a low-voltage detection with reset or interrupt capability. The MC9S08QG8CDNE is designed for reliability and durability, allowing designers to create systems that are both robust and cost-effective.

Whether you are developing a simple control system or a complex IoT device, the NXP MC9S08QG8CDNE provides the performance, connectivity, and reliability you need to deliver a top-notch product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess