EN
  • EN
  • DE

MC9S08QG4CFQE

Part No MC9S08QG4CFQE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-BIT HCS08 Central Processor Unit | IC MCU 8BIT 4KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (4x4)
Family Part Number MC9S08QG4
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220506-MC9S08QG4CFQE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QG4CFQE CAD Model

Description

The NXP MC9S08QG4CFQE microcontroller is a versatile and powerful integrated circuit designed for a wide range of embedded applications. This 8-bit microcontroller is part of the S08 family, which is known for its robustness, low power consumption, and high performance. The MC9S08QG4CFQE is an ideal choice for designers looking to develop cost-effective and efficient solutions for consumer electronics, automotive, industrial control, and many other applications.

Key Features:

  • CPU: 8-bit S08 central processing unit (CPU) with a maximum bus frequency of 20 MHz, providing a balance between processing power and energy efficiency.
  • Flash Memory: 4 KB of on-chip flash memory, which is ideal for storing firmware and applications that can be updated in the field.
  • RAM: 256 bytes of Random Access Memory (RAM), enabling efficient handling of data and variables for real-time operations.
  • I/O Pins: Up to 16 general-purpose input/output (GPIO) pins, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Timers: Multiple timing and control functions including an 8-bit modulo timer, and a 16-bit timer/pulse-width modulator (TPM) for precise event measurement and motor control.
  • Communication Interfaces: Integrated serial communications interface (SCI) and inter-integrated circuit (I²C) bus, facilitating communication with other microcontrollers and peripherals.
  • Analog-to-Digital Converter: 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and convert their output to digital values.
  • Power Management: Enhanced power-saving modes, including stop and wait modes, which significantly reduce the power consumption during idle periods.
  • Package: Available in a 16-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliable operation in extreme environments.

Applications:

The MC9S08QG4CFQE microcontroller is designed to be highly adaptable, making it suitable for a variety of applications including, but not limited to:

  • Smart sensors and instrumentation
  • Home and building automation
  • Consumer electronics
  • Automotive systems
  • Portable medical devices
  • Industrial control systems

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8609 $65.1315
80+ $1.5269 $122.1520
120+ $1.4792 $177.5040
165+ $1.4315 $236.1975
210+ $1.3837 $290.5770
280+ $1.2406 $347.3680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess