EN
  • EN
  • DE

MC9S08LL36CLH

Part No MC9S08LL36CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Technical Data | IC MCU 8BIT 36KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
The number of I/O 37
Program Memory Size 36KB (36K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08LL36
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220477-MC9S08LL36CLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LL36CLH CAD Model

Description

Introducing the NXP MC9S08LL36CLH Microcontroller

The NXP MC9S08LL36CLH is a highly integrated and versatile microcontroller designed to meet the needs of a wide range of applications, particularly in the automotive and industrial markets. This powerful MCU is part of the MC9S08 series, which is well-known for its robust architecture, low power consumption, and exceptional performance.

Key Features

  • Core: At the heart of the MC9S08LL36CLH is an 8-bit S08 core that operates at up to 40 MHz, delivering the perfect balance between speed and power efficiency, making it ideal for cost-sensitive applications requiring complex real-time control.
  • Memory: With 36KB of on-chip flash memory and 2KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation and reliability.
  • Advanced Peripherals: It comes equipped with a range of built-in peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), multiple timers, and a Serial Communications Interface (SCI), enhancing its capability to handle diverse tasks.
  • Power Efficiency: The device features several power-saving modes, including stop and wait modes, which significantly reduce power consumption and extend battery life in portable applications.
  • Package: The MC9S08LL36CLH is available in a 64-pin LQFP package, which is ideal for space-constrained applications while still offering sufficient I/O options for complex designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the MC9S08LL36CLH makes it suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Battery management
  • Consumer electronics
  • Healthcare devices

With its robust feature set and NXP's commitment to quality, the MC9S08LL36CLH is a microcontroller that offers designers a flexible and efficient solution for their embedded system projects. Whether you're developing a sophisticated automotive sensor interface or a simple consumer gadget, this MCU can help you achieve your design goals with ease and precision.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9904 $59.9616
9+ $12.2998 $110.6982
13+ $11.9154 $154.9002
18+ $11.5311 $207.5598
23+ $11.1467 $256.3741
31+ $9.9936 $309.8016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess