EN
  • EN
  • DE
  • IT

MC9S08JM60CLD

Part No MC9S08JM60CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MC9S08
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 830494-MC9S08JM60CLD
Ultra Librarian 3D Model Ultra Librarian MC9S08JM60CLD CAD Model

Description

NXP MC9S08JM60CLD Microcontroller

The NXP MC9S08JM60CLD is a versatile 8-bit microcontroller that combines high-performance data processing capabilities with advanced features, making it an ideal choice for a wide range of embedded applications. This microcontroller is part of the Flexis JM series, which is known for its low power consumption and rich peripheral set designed to provide a flexible and cost-effective solution for complex control tasks.

At the heart of the MC9S08JM60CLD is a HCS08 core that operates at a maximum frequency of 48 MHz. It comes with 60KB of on-chip flash memory, which is ample for storing application code, and 4KB of RAM for data storage. The flash memory is designed with durability in mind, supporting up to 100,000 write/erase cycles, ensuring long-term reliability for products in the field.

The microcontroller features a wide range of peripherals, including an 8-channel 12-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals. It also has two analog comparators with a 6-bit digital-to-analog converter (DAC) reference that can be used for monitoring and control purposes. The MC9S08JM60CLD supports multiple communication interfaces such as I2C, SPI, and two SCI (Serial Communication Interface) modules, enabling easy data exchange with other devices and systems.

For enhanced connectivity, the device includes a full-speed USB 2.0 device controller with an integrated transceiver and 3.3V voltage regulator, which simplifies the design of USB-based applications. The microcontroller also features a rich set of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is extremely useful for motor control, timing, and pulse generation tasks.

Security is addressed with an on-chip watchdog timer to ensure the system remains operational and does not lock up, while an illegal opcode detection with reset and illegal address detection with reset provide additional protection. The microcontroller is housed in a 44-pin LQFP package, which offers a compact footprint while still providing enough pins for interfacing with sensors, actuators, and other electronic components.

Overall, the NXP MC9S08JM60CLD microcontroller is a robust and feature-rich solution that is well-suited for industrial, consumer, and automotive applications that require reliable performance in a compact form factor.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4139 $52.2417
7+ $14.2884 $100.0188
11+ $13.8419 $152.2609
15+ $13.3954 $200.9310
20+ $12.9488 $258.9760
26+ $11.6093 $301.8418
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess