EN
  • EN
  • DE
  • IT

MC9S08GT32CFDE

Part No MC9S08GT32CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 48-Pin QFN EP Tray / IC MCU 8BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788120-MC9S08GT32CFDE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08GT32
Introduction Date April 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08GT32CFDE CAD Model

Description

Product Overview: NXP MC9S08GT32CFDE Microcontroller

The NXP MC9S08GT32CFDE is a versatile and powerful 8-bit microcontroller that belongs to the MC9S08 family, designed for a wide range of applications requiring low power consumption and high performance. This microcontroller is based on the HCS08 core and operates at a maximum frequency of 40 MHz, providing a robust platform for embedded systems in industrial, automotive, and consumer electronics.

Key Features

  • Core: Enhanced HCS08 core with a maximum bus frequency of 20 MHz.
  • Flash Memory: 32 KB of on-chip flash memory with block protection and security features, ensuring reliable storage for the device's firmware and applications.
  • RAM: 2 KB of Random Access Memory (RAM) for efficient data handling and processing.
  • Digital I/O: Multiple general-purpose input/output (GPIO) pins for interfacing with external components and peripherals.
  • Timers: Integrated 2-channel and 6-channel 16-bit timer/pulse-width modulators (TPM) for precise event timing and PWM generation.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels for accurate analog signal measurement and conversion.
  • Communication Interfaces: Includes I²C, SPI, and SCI (UART) modules for versatile communication with other devices and systems.
  • Supply Voltage: Operates within a 2.7V to 5.5V range, accommodating various power supply requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in an 80-QFP (Quad Flat Package) for a compact footprint and efficient board space utilization.

Applications

The MC9S08GT32CFDE microcontroller is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and security systems
  • Healthcare devices
  • Home appliances

With its comprehensive set of features and robust design, the NXP MC9S08GT32CFDE microcontroller is an excellent choice for designers looking to develop sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess