EN
  • EN
  • DE
  • IT

MC9S08DZ96CLF

Part No MC9S08DZ96CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13750, 935313956557, MC9S08DZ96CLF-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883878-MC9S08DZ96CLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ96CLF CAD Model

Description

The MC9S08DZ96CLF is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This device is part of the S08D family, which is renowned for its remarkable integration, versatility, and efficiency, making it an ideal choice for automotive and industrial control systems.

Key Features

  • Core: The MCU is built around an S08 core that operates at a maximum frequency of 40 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with 96KB of flash memory and 4KB of EEPROM, providing ample space for application code and data storage, along with 8KB RAM for efficient data processing.
  • Advanced Timer: A comprehensive set of timers, including a 6-channel Timer/PWM module, enhances the control capabilities for various applications.
  • Communication Interfaces: Multiple communication options are available, including I2C, SPI, and SCI, allowing for versatile connectivity with peripherals and other microcontrollers.
  • Analog-to-Digital Converter: An integrated 12-bit ADC with up to 16 channels provides precise measurement capabilities for sensor data.
  • Supply Voltage: The MC9S08DZ96CLF operates within a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources and conditions.
  • Temperature Range: It is designed to operate within an extended industrial temperature range, ensuring reliability under harsh conditions.
  • Packaging: This MCU is available in a 48-pin LQFP package, which is suitable for space-constrained applications while allowing for sufficient I/O ports and connectivity.

Applications

The versatility of the MC9S08DZ96CLF makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Medical devices

Conclusion

With its robust feature set, the NXP MC9S08DZ96CLF stands out as a microcontroller that can meet the demands of sophisticated embedded systems. Its blend of memory capacity, processing power, and flexible peripherals ensures that designers can create efficient and reliable solutions for their target applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess