EN
  • EN
  • DE

MC9S08DZ128MLL

Part No MC9S08DZ128MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13552,MC9S08DZ128MLL-ND,935309913557
Standard Package 450
Win Source Part Number 1322976-MC9S08DZ128MLL
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ128MLL CAD Model

Description

Product Overview: MC9S08DZ128MLL

The MC9S08DZ128MLL is a versatile and powerful microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. It is part of the S08D family of 8-bit MCUs, which are known for their robust performance and integration features. This MCU is particularly suitable for automotive and industrial applications due to its high level of integration and reliability.

Key Features

  • CPU: At the heart of the MC9S08DZ128MLL is an HCS08 central processing unit, capable of speeds up to 40 MHz. This CPU offers a balanced trade-off between processing power and power consumption, making it an excellent choice for applications that require both efficiency and performance.
  • Memory: It comes equipped with 128 KB of on-chip flash memory and 8 KB of RAM. The ample flash memory allows for complex programs and data storage, while the RAM facilitates efficient data processing and task management.
  • Digital and Analog Modules: The MCU includes a range of digital and analog modules, such as multiple serial communications interfaces (SCI, SPI, I2C), an 8-channel 12-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC), enhancing its versatility in handling various I/O requirements.
  • Timers: For timing and control operations, the device features an enhanced timer module (ETM) and a 2-channel timer/pulse-width modulator (TPM), which are essential for precise event timing and PWM signal generation.
  • Robust Design: The MC9S08DZ128MLL is designed with features such as low-voltage detection, watchdog timer, and a clock monitor to ensure reliable operation under varying conditions.
  • Packaging: This MCU is available in an LQFP-100 package, which provides a compact footprint while offering sufficient pins for complex circuit designs.

Applications

The MC9S08DZ128MLL is ideal for a diverse range of applications, including but not limited to automotive control systems, industrial automation, sensor management, and consumer electronics. Its robust set of features and high reliability make it a preferred choice for designers looking to develop systems with stringent performance and durability requirements.

Conclusion

Overall, the NXP MC9S08DZ128MLL microcontroller is a highly capable component that combines performance, efficiency, and a rich feature set to meet the needs of complex embedded systems. Its integration of both digital and analog capabilities, coupled with a strong CPU and memory configuration, allows for flexible and powerful system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2031 $78.2031
2+ $64.1667 $128.3334
3+ $62.1616 $186.4848
4+ $60.1563 $240.6252
5+ $58.1510 $290.7550
7+ $52.1355 $364.9485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess