EN
  • EN
  • DE

MC9S08DZ128MLF

Part No MC9S08DZ128MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935309912557, 568-13466, MC9S08DZ128MLF-ND
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883872-MC9S08DZ128MLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ128MLF CAD Model

Description

Product Overview: MC9S08DZ128MLF by NXP

The MC9S08DZ128MLF is a high-performance member of the NXP S08D microcontroller family, designed to cater to a wide range of embedded applications. This microcontroller integrates a wealth of features into a compact LQFP-48 package, making it an ideal choice for industrial control, automotive systems, home automation, and various other applications where reliability and efficiency are paramount.

Main Features

  • Core: The device boasts an S08 core capable of reaching speeds up to 40 MHz, delivering the processing power necessary for complex tasks without compromising power efficiency.
  • Memory: With 128 KB of flash memory and 8 KB of RAM, the MC9S08DZ128MLF offers ample space for application code and data storage, facilitating sophisticated programming and data handling.
  • Advanced Timer: An array of timing features, including a 2-channel 16-bit timer/pulse-width modulator (TPM), enables precise control over timing-related functions, essential for applications requiring accurate pulse generation and event timing.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, and SCI (UART) allow for versatile connectivity options, making it easy to integrate the MC9S08DZ128MLF into a broader system with various peripherals.
  • Analog to Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) provides precise measurement capabilities for sensor data acquisition and real-time monitoring.
  • Supply Voltage: The device operates over a wide range of supply voltages from 2.7V to 5.5V, accommodating diverse power requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: It is designed to function across an extended temperature range, making it robust for use in harsh environments.

Reliability and Safety

The MC9S08DZ128MLF comes equipped with features that enhance system reliability and safety, such as a watchdog timer, low-voltage detection, and loss-of-clock detection circuitry. These mechanisms help to maintain operation and protect the system against unexpected conditions, ensuring consistent performance and reducing the risk of system failure.

Design and Development Support

NXP supports the MC9S08DZ128MLF with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). These tools are designed to streamline the development process, from initial prototyping to final product deployment, allowing engineers to bring their products to market faster and more efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4053 $61.6212
10+ $12.6403 $126.4030
15+ $12.2453 $183.6795
20+ $11.8503 $237.0060
26+ $11.4553 $297.8378
34+ $10.2703 $349.1902
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess