Product Overview: MC9S08DN60ACLF
The MC9S08DN60ACLF is a highly integrated microcontroller (MCU) from NXP Semiconductors, designed to provide an optimal balance of performance, power efficiency, and peripheral set for a wide range of applications. This 8-bit MCU is part of the S08 family, which is well-known for its robustness and ease of use, making it an ideal choice for both novice and experienced developers.
Key Features
- Core: The device is built around the HCS08 core, which operates at a bus frequency of up to 40 MHz, providing quick data processing and real-time performance.
- Flash Memory: It comes with 60 KB of on-chip flash memory, which is ideal for storing application code and data, and ensures reliable operation with its read/write cycles.
- RAM: The MCU is equipped with 4 KB of Random Access Memory (RAM), enabling efficient data manipulation and buffer storage.
- Timers: Multiple timing peripherals including an 8-channel 16-bit timer/pulse-width modulator (TPM) module, two 2-channel TPMs, and a real-time counter provide versatile timing solutions.
- Communication Interfaces: The device supports a range of communication protocols with its I²C, SPI, and SCI/UART modules, facilitating easy integration into various systems and networks.
- Analog-to-Digital Converter: An integrated 10-bit ADC with up to 8 channels allows the MCU to interface with analog sensors and convert their signals for digital processing.
- Operating Voltage: MC9S08DN60ACLF operates within a voltage range of 2.7V to 5.5V, accommodating diverse power supply conditions.
- Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to +85°C.
- Packaging: The product is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.
Applications
The versatility of the MC9S08DN60ACLF makes it an excellent choice for a wide array of applications. It is particularly well-suited for industrial control systems, home automation, automotive electronics, consumer electronics, and medical devices where reliability and efficiency are paramount.
Conclusion
In summary, the MC9S08DN60ACLF from NXP Semiconductors is a feature-rich 8-bit microcontroller that offers a powerful combination of processing capability, memory options, and robust peripheral sets. Its adaptability to various power and temperature conditions, along with support for multiple communication protocols, makes it a highly versatile component for a multitude of electronic applications.