EN
  • EN
  • DE

MC9S08AW32CFDER

Part No MC9S08AW32CFDER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 754764-MC9S08AW32CFDER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AW32CFDER CAD Model

Description

NXP MC9S08AW32CFDER Microcontroller

The NXP MC9S08AW32CFDER is a versatile 8-bit microcontroller that is part of NXP's S08 family, designed for a wide range of applications requiring efficient and low-power processing. This microcontroller is built upon a high-performance HCS08 core that operates at a maximum frequency of 40 MHz, providing robust control capabilities and fast processing times.

Key Features

  • Core: 8-bit HCS08 CPU core with a maximum speed of 40 MHz.
  • Flash Memory: 32KB of on-chip flash memory, providing ample space for application code and data storage.
  • RAM: 2KB of RAM, facilitating efficient data handling and manipulation.
  • I/O Pins: 60 general-purpose input/output (GPIO) pins, offering flexible interfacing options with peripherals and other devices.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and PWM generation.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 16 channels, enabling accurate analog signal measurement.
  • Communication Interfaces: A rich set of communication options including I2C, SPI, and SCI (UART), allowing for easy integration into various communication networks.
  • Supply Voltage: Operates from a 2.7V to 5.5V supply, accommodating a range of power sources and conditions.
  • Package: Available in an 80-QFP (Quad Flat Package), ensuring a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications

The MC9S08AW32CFDER microcontroller is ideal for applications in the automotive, industrial, and consumer electronics sectors. Its robust set of features makes it particularly well-suited for automotive body electronics, home appliances, industrial control systems, and smart sensors. The microcontroller's low power consumption and high integration also make it an excellent choice for battery-operated devices and portable electronics.

Design Support

NXP provides comprehensive design support for the MC9S08AW32CFDER, including development tools, software libraries, and application notes. This ensures that engineers can rapidly develop, prototype, and bring their products to market with reduced development time and cost.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess