EN
  • EN
  • DE
  • IT

MC9RS08KB12CFK

Part No MC9RS08KB12CFK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit RS08 CISC 12KB Flash 2.5V/3.3V/5V 24-Pin QFN EP Tray / IC MCU 8BIT 12KB FLASH 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series RS08
Packaging Tray
Core Processor RS08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 254 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 788088-MC9RS08KB12CFK
Popularity Medium
Supply and Demand Status Balance
Family Name MC9RS08KB12
Introduction Date January 03, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB12CFK CAD Model

Description

The NXP MC9RS08KB12CFK is a cutting-edge microcontroller that offers an optimal blend of power, efficiency, and versatility, making it a prime choice for a wide array of embedded applications. This microcontroller is part of the RS08 family and is designed to operate with a high level of performance while maintaining low power consumption.

At the heart of the MC9RS08KB12CFK lies an RS08 core, which is capable of reaching up to 20 MHz at 2.7V to 5.5V operating voltage, ensuring swift processing capabilities for time-sensitive tasks. The device is equipped with 12KB of on-chip flash memory, providing ample space for program storage. Additionally, the microcontroller includes 256 bytes of RAM, which facilitates efficient data manipulation and temporary storage.

Connectivity and interface options are robust with this microcontroller. It includes a serial communications interface (SCI) that enables serial data transfers, which is essential for applications requiring communication with external devices, such as sensors or other microcontrollers. Moreover, the inclusion of an inter-integrated circuit (I2C) bus allows for easy connection to a multitude of peripherals, enhancing the MC9RS08KB12CFK's capability to function within complex systems.

The MC9RS08KB12CFK also shines in its support for analog functionalities. It comes with an 8-channel, 10-bit analog-to-digital converter (ADC), which provides precise digital representation of analog signals, crucial for applications in measurement and control systems. The device also features a built-in temperature sensor, which can be used for environmental monitoring or system diagnostics.

Safety and reliability are not overlooked, as the microcontroller incorporates a watchdog timer to prevent system malfunctions and a low-voltage detection module to protect against power supply issues. These features ensure the system remains reliable under various conditions.

With its rich feature set, the NXP MC9RS08KB12CFK is an excellent microcontroller for applications in consumer electronics, industrial control systems, automotive modules, and more. Its robust design and comprehensive suite of features make it a valuable component for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess