EN
  • EN
  • DE

MC908JL8MDWE

Part No MC908JL8MDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 13x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1074206-MC908JL8MDWE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908JL8MDWE CAD Model

Description

The NXP MC908JL8MDWE microcontroller is a versatile and powerful integrated circuit designed for embedded applications requiring low power consumption and high-performance processing. This microcontroller is part of the MC908JL family and is manufactured by NXP Semiconductors, a leader in the semiconductor industry known for their reliable and innovative products.

At the heart of the MC908JL8MDWE is a high-density HCS08 central processing unit (CPU) that operates at a frequency of up to 8 MHz. This advanced CPU architecture provides the efficiency and speed necessary for complex computations and control tasks within a compact and energy-efficient package.

The device comes with 8KB of on-chip flash memory, which is ideal for storing firmware and applications. The flash memory is designed to be both reliable and flexible, with the capability to endure a high number of write and erase cycles. Additionally, it features 256 bytes of RAM for temporary data storage and efficient processing.

One of the key features of the MC908JL8MDWE is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing. The device also offers serial communication interfaces including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), which enable easy communication with other microcontrollers, sensors, and peripheral devices.

For enhanced functionality, the microcontroller is equipped with a timer module that includes an input capture, output compare, and a pulse width modulator (PWM) for precise control over timing-related tasks such as motor control, event counting, and signal generation.

Designed with power efficiency in mind, the MC908JL8MDWE supports multiple power-saving modes, which allow developers to balance performance with power consumption, thereby extending the battery life of portable and remote applications.

With its robust feature set, the NXP MC908JL8MDWE microcontroller is an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and IoT devices. Its compact 28-SOIC package makes it easy to integrate into various designs, ensuring that developers can leverage its capabilities for innovative and sophisticated electronic solutions.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess