EN
  • EN
  • DE

BLC9G27LS150AVY

Part No BLC9G27LS150AVY
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description BLC9G27LS-150AV/DFM6F/REEL 13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1049327-BLC9G27LS150AVY
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLC9G27LS150AVY CAD Model

Description

The NXP BLC9G27LS150AVY is a high-performance RF power transistor designed to deliver exceptional quality and reliability for a wide range of applications. This device is part of NXP's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) product line, which is renowned for its high efficiency, ruggedness, and thermal performance.

Key Features

  • Frequency Range: Specifically engineered for the 2700 MHz to 2900 MHz frequency band, the BLC9G27LS150AVY is ideal for broadband applications, including wireless communication systems.
  • High Output Power: With a typical output power of 150 Watts, this transistor can handle significant power levels, making it suitable for high-power amplifiers in base station applications.
  • High Gain: It offers excellent gain performance, which ensures efficient signal amplification while maintaining signal integrity.
  • Efficiency: The device boasts high efficiency, which translates to lower energy consumption and reduced heat generation, leading to a more reliable and sustainable operation.
  • Ruggedness: Constructed to withstand severe load mismatch conditions, the BLC9G27LS150AVY can endure VSWR (Voltage Standing Wave Ratio) of up to 10:1, which is critical for maintaining performance and longevity in unpredictable environments.
  • Thermal Performance: Advanced thermal management ensures stable operation even under high-temperature conditions, making this transistor a robust choice for demanding applications.

Applications

The BLC9G27LS150AVY is versatile and can be used in a variety of applications, including:

  • Telecommunication base stations
  • Industrial, scientific, and medical (ISM) applications
  • RF energy applications such as heating, drying, or cooking
  • Aerospace and defense systems requiring high-frequency and high-power components

Quality and Support

NXP is committed to providing high-quality products, and the BLC9G27LS150AVY is no exception. It is backed by NXP's comprehensive technical support and reliability testing, ensuring that customers receive a product that not only meets but exceeds their performance expectations. Integrating this transistor into your design will offer a competitive edge in terms of power, efficiency, and operational resilience.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess