EN
  • EN
  • DE
  • IT

MC908AS32ACFNE

Part No MC908AS32ACFNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8.4MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 788042-MC908AS32ACFNE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AS32ACFNE CAD Model

Description

Product Overview: NXP MC908AS32ACFNE Microcontroller

The NXP MC908AS32ACFNE is a robust 8-bit microcontroller designed to offer an optimal balance between performance, power consumption, and cost-effectiveness. This high-performance microcontroller is part of NXP's MC9S08 family and is engineered to cater to a variety of applications, including automotive, industrial control, and consumer electronics.

Key Features

  • CPU: At the heart of the MC908AS32ACFNE lies an advanced HC08 CPU, capable of reaching speeds up to 8 MHz. This powerful core ensures swift processing of instructions, enabling efficient task handling and responsiveness in time-critical applications.
  • Memory: The device is equipped with 32KB of on-chip flash memory, providing ample space for application code, and 1KB of RAM for temporary data storage and smooth operation.
  • Input/Output: With up to 38 general-purpose input/output (GPIO) pins, this microcontroller offers exceptional flexibility for interfacing with a wide range of peripherals and sensors, making it highly adaptable to specific project requirements.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Timers: Integrated timer functions, including an 8-channel timer/pulse-width modulator (TPM), provide accurate timing and control for tasks such as motor control and event counting.
  • Communication Interfaces: The MC908AS32ACFNE supports various serial communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other devices in a system.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, accommodating diverse power supply conditions and ensuring reliable operation in fluctuating power environments.
  • Temperature Range: The microcontroller is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device comes in a 48-QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP MC908AS32ACFNE makes it an excellent choice for a multitude of applications. Its robust feature set is particularly well-suited for automotive systems, including engine control units, body electronics, and sensor modules. In the industrial sector, it can be utilized for process control, automation systems, and robotics. Additionally, its capabilities make it a preferred component in consumer electronics, such as smart home devices, wearables, and portable medical equipment.

With its combination of performance, memory, and extensive I/O options, the NXP MC908AS32ACFNE microcontroller is a reliable and cost-effective solution for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess