The NXP MC908AB32MFUE microcontroller is a robust and efficient 8-bit MCU from NXP Semiconductors' high-performance HCS08 family. Designed for a broad range of applications, this microcontroller combines advanced IC technology with the versatility and operational efficiency that modern electronics demand.
Key Features
- CPU: 8-bit HCS08 Central Processing Unit, providing a solid balance between speed and power consumption.
- Frequency: Capable of operating at a maximum frequency of 8 MHz, ensuring swift processing for time-sensitive tasks.
- Flash Memory: Equipped with 32KB of on-chip flash memory, offering ample space for application code without the need for external storage components.
- RAM: 2KB of Random Access Memory (RAM) for efficient data handling and storage of temporary variables during operation.
- I/O Ports: Multiple input/output ports for versatile connectivity and control over peripheral devices.
- Power Supply: Operating voltage range from 3.0V to 5.5V, compatible with a variety of power sources and ensuring energy-efficient operation.
- Package: Delivered in a 64-QFP (Quad Flat Package), designed for space-saving and reliable integration into circuit boards.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
Applications
The MC908AB32MFUE microcontroller is an ideal choice for a range of applications due to its versatility and performance. It is particularly well-suited for:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Smart home devices
- Medical equipment
With its robust set of features, the NXP MC908AB32MFUE microcontroller is engineered to meet the demands of both complex and simple embedded systems. Its integration of memory, processing power, and I/O options make it a comprehensive solution for designers and engineers looking to develop sophisticated electronic products.