EN
  • EN
  • DE

MC705J1ACDWE

Part No MC705J1ACDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.2KB OTP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC05
Data Bus Width 8-Bit
Speed 4MHz
Peripherals POR, WDT
The number of I/O 14
Program Memory Size 1.2KB (1.2K x 8)
Program Memory Type OTP
Date RAM Size 64 x 8
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC705
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 715229-MC705J1ACDWE
Family Name MC705J1A
Introduction Date March 31, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC705J1ACDWE CAD Model

Description

The NXP MC705J1ACDWE is a versatile and powerful microcontroller that offers an optimal solution for a wide range of embedded applications. Designed with an advanced 0.6 µm CMOS technology, it is part of the MC68HC05 family of microcontrollers which are well-known for their robust performance and reliability.

This microcontroller is equipped with a 8-bit CPU and operates at a frequency that ensures efficient processing for both simple and complex tasks. It boasts an integrated 4.5KB of ROM and 176 bytes of RAM, providing ample space for program storage and sufficient memory for data manipulation. The MC705J1ACDWE also includes EEPROM, which offers non-volatile storage for critical data that must be preserved during power cycles.

With its multiple I/O ports, the MC705J1ACDWE provides excellent interfacing capabilities. The inclusion of an 8-channel, 8-bit A/D converter allows for the direct conversion of analog signals to digital, making it ideal for applications that require sensor interfacing or data acquisition. Additionally, a range of timer functions including a real-time interrupt timer and a computer operating properly (COP) watchdog timer, ensures precise timing operations and system integrity checks.

The microcontroller's serial communication interface (SCI) supports serial data exchange with peripheral devices, which is essential for modern embedded systems requiring communication with external modules, sensors, or other microcontrollers. The versatile feature set of the MC705J1ACDWE makes it a perfect choice for automotive, industrial control, home appliances, and a multitude of other embedded system applications.

For developers, NXP provides comprehensive support including development tools, software libraries, and application notes to facilitate rapid development and deployment of systems utilizing the MC705J1ACDWE microcontroller. Its robust design and wide operating temperature range ensure reliable operation even in harsh environments, making it a dependable choice for mission-critical applications.

Overall, the NXP MC705J1ACDWE microcontroller is a highly integrated and feature-rich solution that offers a perfect blend of performance, flexibility, and reliability for a diverse array of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess