EN
  • EN
  • DE

MC68HC908AP32CFB

Part No MC68HC908AP32CFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 32KB FLASH 44QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 787892-MC68HC908AP32CFB
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908AP32
Introduction Date July 10, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908AP32CFB CAD Model

Description

The NXP MC68HC908AP32CFB is a robust 8-bit microcontroller that offers a versatile solution for a wide range of embedded applications. This microcontroller, part of the HC08 family, is designed to deliver high performance and reliability with low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

With a CPU speed of up to 8 MHz, the MC68HC908AP32CFB provides efficient processing capabilities for complex tasks. It boasts an integrated 32KB flash memory which allows for ample program storage and supports in-circuit programming, facilitating easy updates and code maintenance. The device also includes 512 bytes of RAM, ensuring smooth operation and data handling.

The MC68HC908AP32CFB comes with a rich set of peripherals that enhance its functionality. These include an 8-channel, 10-bit analog-to-digital converter (ADC) which enables the microcontroller to interface with analog sensors and devices. It also features a serial communications interface (SCI) and a serial peripheral interface (SPI), providing flexible options for serial data exchange with other devices in a system.

For improved system robustness, the microcontroller is equipped with a watchdog timer to prevent system failures and a clock monitor to ensure stable operation. Its multiple timer functions, including a 16-bit timer system, offer precise event management and timing operations, which are crucial for real-time control applications.

The MC68HC908AP32CFB is packaged in a 48-pin QFP (Quad Flat Package), which is suitable for space-constrained applications while still allowing for sufficient I/O ports for interfacing with external components. With its operating voltage range of 3.0V to 5.5V, the device can easily integrate into different power environments.

As part of NXP's commitment to quality, the MC68HC908AP32CFB is designed to meet stringent industry standards, ensuring reliable operation even in harsh conditions. Whether you're designing an automotive control system, a smart sensor network, or a consumer electronic product, the MC68HC908AP32CFB offers a balanced combination of performance, power efficiency, and features that can help bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess