EN
  • EN
  • DE

MC68HC000RC16

Part No MC68HC000RC16
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 16MHz 5V 68-Pin PGA / IC MPU M680X0 16MHZ 68PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-BCPGA
Manufacturer Package 68-PGA (27x27)
Win Source Part Number 787872-MC68HC000RC16
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC000
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC000RC16 CAD Model

Description

The MC68HC000RC16 is a high-performance, 16/32-bit microprocessor from NXP Semiconductors, which is renowned for its robust architecture and versatility in various computing applications. This integrated circuit is a member of the MC68000 microprocessor family, widely known for their use in early personal computers, workstations, and embedded systems.

Key Features

  • Clock Speed: The MC68HC000RC16 operates at a clock speed of 16 MHz, providing a balanced performance for time-sensitive tasks in embedded systems.
  • Architecture: It features a 16/32-bit architecture, allowing for efficient handling of both 16-bit and 32-bit operations, which enhances the processing capabilities of the systems it's integrated into.
  • Instruction Set: The processor supports a rich instruction set, which is well-suited for complex algorithms and multitasking environments.
  • Addressing Modes: It offers multiple addressing modes, giving developers the flexibility to optimize their code for speed and memory usage.

Applications

The MC68HC000RC16's versatile nature makes it suitable for a wide array of applications. It has been historically used in:

  • Embedded control systems
  • Telecommunications equipment
  • Industrial automation
  • Avionics
  • High-end personal computers and workstations

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The MC68HC000RC16 is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability and performance.

Support and Documentation

Comprehensive technical documentation, including datasheets, user manuals, and application notes, is available for the MC68HC000RC16. NXP also provides customer support for developers, helping to reduce development time and ensuring successful product deployment.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess