Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 76
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 160-LQFP
Supplier Device Package 160-LQFP (24x24)
Family Part Number MC56F8347
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1218827-MC56F8347MPYE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8347MPYE CAD Model

Description

NXP MC56F8347MPYE Digital Signal Controller

The NXP MC56F8347MPYE is an advanced digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid device is designed to cater to demanding applications requiring high-speed, complex computations while also managing control-oriented tasks with ease.

At the core of the MC56F8347MPYE is a 32-bit DSP engine that delivers robust computational capabilities, making it an ideal choice for applications such as motor control, power conversion, sensor processing, and industrial automation. The DSC operates at a frequency of up to 60 MHz, providing the performance needed to execute complex algorithms and signal processing tasks rapidly.

The MC56F8347MPYE is equipped with a rich set of peripherals that enhance its versatility. It includes an integrated FlexCAN module, providing robust communication capabilities for networked applications. The device also features multiple serial communication interfaces, including SCI (UART), SPI, and I²C, allowing for easy integration with a wide range of external devices and systems.

For precision control tasks, the MC56F8347MPYE offers a high-resolution Pulse Width Modulation (PWM) module, which is critical for applications like motor control where precise timing and output are paramount. Additionally, the DSC contains a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the acquisition and processing of analog signals from various sources.

The NXP MC56F8347MPYE is designed with an emphasis on reliability and robustness. It incorporates features such as a watchdog timer and a low-voltage detect circuit to ensure stable and reliable operation even in challenging environments. The DSC is packaged in a 160-pin QFP, providing a compact footprint while still offering ample I/O options for complex designs.

In summary, the NXP MC56F8347MPYE is a powerful and flexible digital signal controller that offers a perfect blend of DSP and MCU features. Its high-speed processing, comprehensive peripheral set, and robust design make it an excellent choice for engineers looking to develop sophisticated and efficient systems in a variety of industrial and control applications.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention