EN
  • EN
  • DE

MC40XS6500EK

Part No MC40XS6500EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-HSOP
Family Name MC40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883470-MC40XS6500EK
Ultra Librarian 3D Model Ultra Librarian MC40XS6500EK CAD Model

Description

Introducing the NXP MC40XS6500EK: A High-Performance Automotive System Basis Chip

The NXP MC40XS6500EK is a cutting-edge System Basis Chip (SBC) designed specifically for the demanding requirements of automotive applications. This multifunctional power management integrated circuit is tailored to supply and control the power distribution of microcontroller-based systems within a vehicle.

Robust Design and High Integration

Constructed with automotive-grade robustness, the MC40XS6500EK offers a high level of integration. It combines features such as voltage regulators, watchdog timers, and control circuitry into a single, compact solution. This level of integration not only saves space but also simplifies the design process for automotive system engineers, leading to more reliable and cost-effective designs.

Key Features

  • Multiple Voltage Regulators: The chip includes a range of voltage regulators to power various subsystems, ensuring stable operation even under fluctuating supply conditions.
  • Enhanced Safety: With an integrated watchdog timer, the MC40XS6500EK can monitor system integrity and provide fail-safe operation, a critical requirement for automotive safety.
  • Flexible Interface: The device supports both CAN and LIN communication protocols, allowing for versatile connectivity options within the automotive environment.
  • Diagnostic and Protection Features: It is equipped with numerous diagnostic functions and protection features, such as overvoltage and overtemperature protection, to ensure the longevity and reliability of the system.

Applications

The MC40XS6500EK is ideal for a variety of automotive applications, including body control modules, gateway modules, and power management systems. Its ability to efficiently manage power and ensure secure communication makes it an essential component in the modern vehicle architecture.

Development and Evaluation Support

For engineers and developers, NXP offers comprehensive support for the MC40XS6500EK through evaluation kits and detailed technical documentation. This enables rapid prototyping and streamlined development, accelerating the time-to-market for new automotive solutions.

In summary, the NXP MC40XS6500EK stands out as a highly reliable and feature-rich SBC, engineered to meet the stringent requirements of the automotive industry. Its combination of power management, safety features, and communication options make it an indispensable component for the next generation of automotive systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess