EN
  • EN
  • DE

MC35XS3500HFKR2

Part No MC35XS3500HFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PENTA 35MOHM ESWITCH 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 6
Output Type N-Channel
Voltage - Load 7 V to 20 V
Supply Voltage - Operating 3 V to 5.5 V
Rds On (Typ) 35 mOhm (Max)
Features Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-PQFN (12x12)
Win Source Part Number 1073558-MC35XS3500HFKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC35XS3500HFKR2 CAD Model

Description

Product Overview: MC35XS3500HFKR2 by NXP

The MC35XS3500HFKR2 is a sophisticated piece of technology designed by NXP Semiconductors, renowned for its high-performance automotive solutions. This device is a System Basis Chip (SBC) that integrates multiple functions necessary for automotive applications, particularly in powertrain systems, body control modules, and gateway modules.

Key Features

  • High-Current H-Bridge: The MC35XS3500HFKR2 features a high-current H-bridge capable of delivering up to 3.5A of continuous current, making it suitable for driving DC motors in automotive environments.
  • Multiple Operating Modes: It supports various modes including a normal operating mode, standby mode, and sleep mode, allowing for efficient power management within the vehicle's electronic system.
  • Integrated Protection: The device includes several protection features such as overcurrent, overtemperature, and under-voltage shutdown, ensuring the safety and reliability of the automotive system.
  • Programmable Current Limit: Users can program the current limit to match specific application requirements, providing flexibility and control over the power management.

Advanced Functionality

The MC35XS3500HFKR2 boasts an SPI interface for diagnostics and control, enabling communication with microcontrollers and other components within the system. This also allows for the customization of device parameters and the retrieval of diagnostic information in real-time.

Automotive-Grade Quality

As an automotive-grade product, the MC35XS3500HFKR2 meets stringent quality standards, ensuring operation under harsh conditions and providing robust performance over a wide temperature range. This quality is a testament to NXP's commitment to delivering reliable and durable solutions for the automotive industry.

Applications

This SBC is ideal for a variety of applications within the automotive sector, such as controlling power mirrors, headlamp leveling, HVAC flaps, and other motor-driven components. Its versatility and robust design make it a go-to solution for automotive engineers looking to enhance the functionality and safety of their vehicle designs.

Overall, the MC35XS3500HFKR2 from NXP is a powerhouse of functionality and reliability, designed to meet the demanding requirements of modern automotive systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess