EN
  • EN
  • DE

MC35XS3500HFK

Part No MC35XS3500HFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MC35XS3500HFK - 12 V Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP
Package Bulk
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 5
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 28V
Voltage - Supply (Vcc/Vdd) 6V ~ 28V
Current - Output (Max) 65mA
Rds On (Typ) 35mOhm (Max)
Input Type Non-Inverting
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Battery, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 24-PQFN (12x12)
Package / Case 24-PowerQFN
Standard Package 1 pcs
Win Source Part Number 747329-MC35XS3500HFK
Ultra Librarian 3D Model Ultra Librarian MC35XS3500HFK CAD Model

Description

Product Overview: NXP MC35XS3500HFK

The NXP MC35XS3500HFK is a high-performance system basis chip that integrates a variety of features to cater to the demanding needs of automotive and industrial applications. This advanced product is designed to deliver efficient power management and control for automotive lighting and motor control systems.

Key Features

  • Quad High-Side Switch: The MC35XS3500HFK boasts four high-side switches that can manage a wide range of loads with its robust output current capability.
  • Enhanced Protection: It comes with state-of-the-art protection features including overcurrent, overtemperature, and short-circuit protection, ensuring the longevity and reliability of both the chip and the system it controls.
  • Programmable Current Limit: Users can program the current limit to suit various application requirements, providing a versatile solution for different load conditions.
  • Diagnostic Functions: The device includes comprehensive diagnostic functions that facilitate easy detection and troubleshooting of system issues.
  • High Voltage Capability: With a wide voltage range, the MC35XS3500HFK is capable of handling the high-voltage requirements typical in automotive environments.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for efficient communication and control, making it simple to integrate into a variety of systems.

Applications

The MC35XS3500HFK is ideally suited for a range of applications within the automotive sector, including body control modules, lighting systems, and motor control units. Its robust design also makes it a suitable choice for industrial applications where reliable high-side switching is required.

Quality and Reliability

NXP is known for its commitment to quality, and the MC35XS3500HFK is no exception. It is built to meet the stringent standards of the automotive industry, ensuring performance and durability in harsh operating conditions. With this product, designers and engineers can expect a reliable solution that simplifies power management challenges.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6493 $59.8437
22+ $5.4562 $120.0364
33+ $5.2853 $174.4149
46+ $5.1143 $235.2578
59+ $4.9446 $291.7314
79+ $4.4329 $350.1991
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess