EN
  • EN
  • DE

MC35XS3500DHFK

Part No MC35XS3500DHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:6 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC35
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14479, 934070541557, MC35XS3500DHFK-ND
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926167-MC35XS3500DHFK
Ultra Librarian 3D Model Ultra Librarian MC35XS3500DHFK CAD Model

Description

NXP MC35XS3500DHFK Product Overview

The NXP MC35XS3500DHFK is a sophisticated, high-performance system basis chip designed to meet the rigorous demands of automotive and industrial applications. As a member of NXP's extensive product portfolio, this chip is engineered to provide a reliable and flexible solution for controlling various loads in vehicles and industrial systems.

Key Features

  • High-Current H-Bridge: The MC35XS3500DHFK features a high-current H-bridge, capable of driving DC motors and other inductive loads with precision and efficiency.
  • Multiple Output Channels: It offers four high-side or H-bridge selectable outputs, providing versatility in controlling different types of loads within the system.
  • Advanced Diagnostics: With its integrated diagnostics capabilities, the chip enables real-time monitoring and fault detection, ensuring system safety and reliability.
  • Protection Features: The device includes a range of protection features such as overcurrent, short-circuit, overtemperature, and under-voltage lockout, safeguarding the system from potential damage.
  • Flexibility: Its SPI-configurable settings allow for a tailored approach to various application requirements, enhancing the chip's adaptability to specific use cases.
  • Automotive Grade: Built to meet the stringent requirements of the automotive industry, the MC35XS3500DHFK is AEC-Q100 qualified, ensuring high reliability under harsh environmental conditions.

Applications

The NXP MC35XS3500DHFK is ideal for a range of applications where precise load control is essential. It is widely used in automotive systems for controlling power seats, window lifters, and sunroof motors. In the industrial sector, it can be found in automation systems, robotic actuators, and various control units requiring robust load management.

Technical Specifications

This chip operates over a wide voltage range and has a high current handling capability. It is housed in a 24-pin HSSOP package, designed for space-constrained environments, while still providing excellent thermal performance.

The NXP MC35XS3500DHFK is not just a component; it's a solution that brings together performance, reliability, and versatility, making it an essential part of modern automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4886 $62.9316
14+ $8.6059 $120.4826
21+ $8.3368 $175.0728
29+ $8.0677 $233.9633
38+ $7.7997 $296.3886
50+ $6.9924 $349.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess