EN
  • EN
  • DE

MC35XS3400DHFKR2

Part No MC35XS3400DHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH HIGH SIDE QUAD 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 6 V to 20 V
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 6A
Rds On (Typ) 35 mOhm (Max)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-PQFN (12x12)
Win Source Part Number 1073556-MC35XS3400DHFKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC35XS3400DHFKR2 CAD Model

Description

Introducing the MC35XS3400DHFKR2 from NXP Semiconductors

The MC35XS3400DHFKR2 is a sophisticated power switch designed by NXP Semiconductors, tailored specifically for automotive and industrial applications. It is part of the MC35XS3400 series, which is renowned for its high-efficiency and robust performance in controlling various loads. This particular product is a quad high-side switch, which means it can independently control four separate loads, making it an extremely versatile component for complex electrical systems.

Key Features

  • Multiple Switching Channels: With four high-side switches, the MC35XS3400DHFKR2 can manage multiple loads, providing flexibility in design and application.
  • High Current Handling: Each channel is capable of handling up to 5A of continuous current, making it suitable for driving moderate to high-power loads.
  • Integrated Protection: The device includes smart over-current, over-temperature, and under-voltage shutdown features, which safeguard the system against potential damage.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for digital control and diagnostics, offering precise management and real-time monitoring of the switch's performance.
  • Enhanced Robustness: Designed to withstand the harsh conditions of automotive environments, it operates reliably over a wide temperature range and is resistant to voltage transients.

Applications

The MC35XS3400DHFKR2 is ideal for a range of applications within the automotive sector, including but not limited to, control of bulbs, LEDs, motors, and heaters. It is also well-suited for industrial applications that require reliable switching and protective features.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC35XS3400DHFKR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to electromagnetic interference (EMI). The device is also AEC-Q100 qualified, ensuring that it meets the specific, rigorous standards of automotive quality systems.

For designers and engineers looking for a reliable, high-performance power switch for their automotive or industrial projects, the MC35XS3400DHFKR2 by NXP Semiconductors is an excellent choice that combines functionality, protection, and control in a single package.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess