EN
  • EN
  • DE

MC35XS3400CPNA

Part No MC35XS3400CPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:4 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 20V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On (Typ) 35mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Mounting Style SMD
Part Number Series MC35XS3400
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814198-MC35XS3400CPNA
Ultra Librarian 3D Model Ultra Librarian MC35XS3400CPNA CAD Model

Description

The MC35XS3400CPNA is a high-performance power switch IC designed and manufactured by NXP Semiconductors. This advanced system-on-chip is part of NXP's extensive portfolio of automotive-grade products, tailored to meet the stringent requirements of the modern automotive industry. It is a versatile, quad high-side switch with a rich set of features that make it ideal for driving a wide range of loads in automotive applications.

Key Features

  • Quad High-Side Switch: The device includes four high-side switches, providing efficient control of power to various loads.
  • High Current Capability: Each switch is capable of handling high continuous current, making the MC35XS3400CPNA suitable for driving high-power loads.
  • Advanced Protection: It offers multiple protection features, including over-current, over-temperature, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate system monitoring and fault detection, simplifying maintenance and troubleshooting.

Applications

The MC35XS3400CPNA is designed for a variety of applications within the automotive sector. Its robustness and high reliability make it an excellent choice for:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Other automotive power distribution systems

Quality and Reliability

As an automotive-grade product, the MC35XS3400CPNA meets the highest quality standards, including AEC-Q100 qualification. NXP's commitment to quality ensures that this power switch operates reliably over a wide temperature range and in the harsh environments typical of automotive applications.

Technical Specifications

Parameter Value
Supply Voltage 6 V to 27 V
Continuous Current (per channel) Up to 30 A
Operating Temperature Range -40°C to 150°C
Package Power QFN

For detailed technical specifications and application support, refer to the official datasheet and design resources provided by NXP Semiconductors.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess