EN
  • EN
  • DE

MC34845DEP

Part No MC34845DEP
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 2.6A 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.6A (Switch) 24-QFN-EP (4x4)
Manufacturer NXP
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-UFQFN Exposed Pad
Case / Package 24-QFN-EP (4x4)
Family Name MC348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13739, 935314226557, MC34845DEP-ND
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926158-MC34845DEP
Ultra Librarian 3D Model Ultra Librarian MC34845DEP CAD Model

Description

Product Overview: NXP MC34845DEP

The NXP MC34845DEP is a high-performance, power-efficient LED driver designed to cater to a wide range of lighting applications. This advanced driver integrates multiple features that make it an ideal solution for managing and driving LEDs with precision and ease.

Key Features

  • High Efficiency: The MC34845DEP is engineered to provide a high level of efficiency, which is crucial for reducing heat generation and power consumption in LED lighting systems.
  • Multiple Output Channels: This LED driver supports multiple output channels, allowing for the control of various LED arrays with a single chip, simplifying the design and reducing the overall component count.
  • Dimming Capability: With built-in dimming control, the MC34845DEP enables smooth and flicker-free brightness adjustments, enhancing the user experience with dynamic lighting effects.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the LEDs and the driver itself from potential damage due to overheating.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating different power supplies and ensuring versatility across various applications.
  • Compact Footprint: The MC34845DEP comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The NXP MC34845DEP is versatile enough to fit into a multitude of lighting scenarios, including:

  • Architectural lighting
  • Backlighting for LCD displays
  • General illumination
  • Automotive lighting
  • Street lighting

Technical Specifications

Some of the technical specifications that make the MC34845DEP a robust choice include:

  • Integrated switch-mode controller
  • PWM dimming and analog dimming options
  • Programmable LED current
  • Over-voltage, over-current, and under-voltage lockout protections

With its combination of efficiency, flexibility, and protection features, the NXP MC34845DEP LED driver stands out as a comprehensive solution for high-performance LED lighting systems.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9036 $50.7468
32+ $3.2030 $102.4960
49+ $3.1029 $152.0421
67+ $3.0028 $201.1876
87+ $2.9027 $252.5349
116+ $2.6024 $301.8784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess