EN
  • EN
  • DE

MC33MR2001RVKR2

Part No MC33MR2001RVKR2
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC RX 77GHZ RADAR AUTO 85VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MC33
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807930-MC33MR2001RVKR2
Ultra Librarian 3D Model Ultra Librarian MC33MR2001RVKR2 CAD Model

Description

Introducing the MC33MR2001RVKR2 from NXP

The MC33MR2001RVKR2 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This advanced component is engineered to meet the rigorous demands of modern electronic systems, providing a reliable and efficient power management solution.

Key Features

  • Multi-Output Configuration: The device includes multiple output channels, catering to various power requirements of complex electronic systems. This allows for a streamlined power distribution network within the device architecture.
  • High Efficiency: With an emphasis on energy efficiency, the MC33MR2001RVKR2 ensures that power is utilized optimally, reducing heat generation and improving the overall performance and longevity of the application.
  • Robust Protection: It comes equipped with several protection features, such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against potential damage from electrical anomalies.
  • Compact Footprint: The compact design of the PMIC makes it ideal for space-constrained applications, enabling designers to maintain a small form factor without compromising on power capabilities.

Applications

The versatility of the MC33MR2001RVKR2 allows it to be integrated into a broad range of applications, including but not limited to:

  • Automotive systems, such as infotainment and ADAS (Advanced Driver-Assistance Systems)
  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Consumer electronics that require efficient power management

Technical Specifications

The MC33MR2001RVKR2 is built with precision and is characterized by its technical specifications that ensure reliable operation:

  • Voltage regulation for consistent power delivery
  • Programmable output voltage settings to accommodate different voltages required by various components
  • Integrated power-on reset and watchdog timer for system stability and recovery

The NXP MC33MR2001RVKR2 is a testament to NXP's commitment to providing advanced solutions that address the evolving needs of modern electronics. With its robust feature set and flexible application range, this PMIC is an excellent choice for designers looking to enhance power management in their next project.

You May Also Be Interested in

Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,305 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess