EN
  • EN
  • DE

MC33981BHFK

Part No MC33981BHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 40A 0.008Ohm Automotive 16-Pin Power QFN EP Tray / IC SWITCH HI SIDE SINGLE 16PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface PWM
Voltage - Load 6 V ~ 27 V
Current - Output (Maximum) 40A
Rds On (Typ) 4 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-PowerDFN
Manufacturer Package 16-PQFN (12x12)
Win Source Part Number 787766-MC33981BHFK
Popularity Medium
Supply and Demand Status Limited
Family Name MC33981
Introduction Date July 03, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC33981BHFK CAD Model

Description

NXP MC33981BHFK High-Side Switch

The NXP MC33981BHFK is a sophisticated high-side switch designed for automotive and industrial applications requiring a robust and reliable switch solution. This product belongs to the family of high-side switches that are used to control various loads by applying or interrupting power to the load circuit. With its advanced features and high-performance capabilities, the MC33981BHFK is an ideal choice for driving resistive, inductive, and capacitive loads.

Key Features

  • High Current Handling: The device is capable of handling high current loads, making it suitable for a wide range of applications that require significant power.
  • Multiple Diagnostic Functions: It includes comprehensive diagnostic features such as open load detection, short circuit detection, and over-temperature protection, ensuring safe and reliable operation.
  • Low Standby Current: The low standby current of the device helps in reducing power consumption when the switch is not actively driving a load, contributing to energy savings.
  • Protection Features: Equipped with robust protection against reverse polarity and voltage transients, the MC33981BHFK ensures longevity and durability in harsh environments.

Applications

The MC33981BHFK is versatile and can be used in a variety of applications. In the automotive sector, it can control functions such as lighting, heating, and motor operations. In industrial settings, it can be used for actuator control and power distribution, among other uses. Its reliability and diagnostic capabilities make it particularly valuable in applications where failure detection and prevention are critical.

Technical Specifications

  • Supply Voltage Range: The switch operates over a wide supply voltage range, accommodating different system voltages.
  • Output Current: It supports high output current, which is essential for powering heavy loads.
  • Package: The device comes in a compact and thermally enhanced package, ensuring efficient heat dissipation and space-saving on the PCB.

In conclusion, the NXP MC33981BHFK high-side switch is a powerful and reliable component that offers advanced control and diagnostic features. Its robust design and protection mechanisms make it an excellent choice for demanding automotive and industrial applications where performance and safety are of utmost importance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9482 $71.8446
6+ $19.6498 $117.8988
10+ $19.0358 $190.3580
13+ $18.4217 $239.4821
17+ $17.8077 $302.7309
22+ $15.9655 $351.2410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess