EN
  • EN
  • DE

MC33888FBR2

Part No MC33888FBR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHANNEL 64PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Switch/Driver - N-Channel - 64-PQFP (14x14)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 64-PowerBQFP
Case / Package 64-PQFP (14x14)
Family Name MC338
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC33888FBR2DKR, MC33888FBR2CT, MC33888FBR2TR, MC33888FBR2-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883408-MC33888FBR2
Ultra Librarian 3D Model Ultra Librarian MC33888FBR2 CAD Model

Description

Product Overview: MC33888FBR2 by NXP

The MC33888FBR2 is a sophisticated motor driver IC designed by NXP Semiconductors, known for its high reliability and efficiency in controlling automotive engine applications. This integrated circuit is specifically engineered to manage small DC motors by utilizing H-Bridge configurations, which makes it an ideal choice for automotive applications that require precise motor control, such as power windows, mirrors, wipers, and other body electronics.

Key Features

  • Flexible Voltage Range: The MC33888FBR2 operates across a wide voltage range, accommodating the variable electrical environments found in automotive settings.
  • High Current Handling: This driver IC is capable of handling high current loads, ensuring robust performance for motors that require significant power.
  • Multiple Operation Modes: It supports various modes including forward, reverse, brake, and high impedance states, providing comprehensive control over motor direction and speed.
  • Thermal Protection: Equipped with thermal shutdown features, the MC33888FBR2 protects itself and the motor from potential damage due to overheating.
  • Diagnostic Functions: Integrated diagnostic capabilities facilitate monitoring and troubleshooting, which is crucial for maintaining system integrity and safety.
  • Low Standby Current: The device ensures minimal power consumption when in standby mode, contributing to overall energy efficiency.

Applications

The versatility of the MC33888FBR2 makes it suitable for a broad range of automotive applications. Its robust design ensures reliable operation in environments that are subjected to vibrations, temperature fluctuations, and other challenging conditions commonly encountered in the automotive industry.

Quality and Reliability

NXP's commitment to quality is evident in the MC33888FBR2's design and manufacturing. The product adheres to stringent automotive industry standards, ensuring high reliability and performance consistency. With its advanced features and proven durability, the MC33888FBR2 stands as a top choice for automakers and system integrators seeking a dependable motor driver solution.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9039 $58.5585
37+ $3.2028 $118.5036
56+ $3.1035 $173.7960
77+ $3.0030 $231.2310
100+ $2.9025 $290.2500
134+ $2.6022 $348.6948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess