EN
  • EN
  • DE

MC33298P

Part No MC33298P
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SWITCH SERIAL OCTAL 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 9 V ~ 26.5 V
Supply Voltage 2.5 V ~ 4.5 V
Current - Output (Maximum) 1A
Rds On (Typ) 350 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 787736-MC33298P
Popularity Medium
Supply and Demand Status Limited
Family Name MC33298
Introduction Date January 21, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33298P CAD Model

Description

The MC33298P is a sophisticated automotive-grade octal serial switch IC produced by NXP Semiconductors. This robust component is designed to manage power distribution and to control various loads with precision in automotive applications. It is particularly well-suited for environments where high reliability and efficiency are paramount.

The device integrates eight low Rds(ON) MOSFETs that can be controlled via a Serial Peripheral Interface (SPI). This allows for direct interfacing with microcontrollers, providing a streamlined solution for controlling complex electronic systems within vehicles. Each switch is capable of handling currents up to 1A, making the MC33298P versatile for a wide range of applications including, but not limited to, lighting control, motor control, and actuator driving.

Key Features

  • Eight Independent Switches: Each switch can be controlled separately, offering flexibility and precise control over multiple loads.
  • Low Rds(ON) MOSFETs: High-efficiency MOSFETs ensure minimal power loss and heat generation.
  • SPI Interface: Seamless integration with microcontrollers for efficient communication and control.
  • Overcurrent Protection: Each switch includes overcurrent sensing and reporting, enhancing the safety and reliability of the system.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, ensuring long-term reliability.
  • Automotive Grade: Designed to meet the stringent requirements of automotive applications, offering robust performance in harsh environments.

Applications

The MC33298P is ideal for a variety of automotive applications, including body control modules, power distribution centers, and various other electronic control units (ECUs). Its reliable performance under extreme conditions also makes it suitable for industrial and consumer applications where high current control and protection are necessary.

Technical Specifications

The device operates over a wide voltage range and has a low quiescent current. It is packaged in a 24-pin SOIC, which makes it easy to integrate into a variety of circuit designs. The MC33298P is also designed to withstand the electromagnetic interference (EMI) commonly found in automotive environments.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess