EN
  • EN
  • DE

MC33886PVWR2

Part No MC33886PVWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description 5.0 A H-Bridge | IC MOTOR DRIVER 5V-40V 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology CMOS
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 40V
Load Voltage (V) 5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33886
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1218499-MC33886PVWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33886PVWR2 CAD Model

Description

Product Overview: MC33886PVWR2 from NXP

The MC33886PVWR2 is a versatile and powerful motor driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This component is engineered to efficiently control and drive a wide range of brushed DC motors, making it a go-to solution for automotive and industrial applications where reliable motor control is paramount.

Key Features

  • High-Current Output: The MC33886PVWR2 can deliver a continuous current output of up to 5A, with peak current capabilities of up to 10A, making it suitable for driving mid to high-power motors.
  • H-Bridge Configuration: Its H-Bridge circuit design allows for the control of motor rotation in both directions, enabling forward and reverse motions with ease.
  • Multiple Control Modes: It supports multiple control modes including PWM, up to 20 kHz, for speed regulation, as well as current sense feedback for precise motor management.
  • Thermal Protection: The IC includes features such as over-temperature shutdown and automatic restart to protect against thermal overload, ensuring long-term reliability.
  • Under-Voltage Detection: An integrated under-voltage detector helps prevent operation in conditions that could be harmful to both the IC and the motor.
  • Robust Design: The device is designed to withstand the harsh conditions often encountered in automotive environments, including load dump and double-battery jump start events.

Applications

The MC33886PVWR2's robustness and flexibility make it an ideal choice for a variety of applications, including:

  • Automotive systems such as power steering, engine cooling fans, and wiper controls.
  • Industrial automation equipment, including robotics and automated guided vehicles (AGVs).
  • Consumer electronics where precise motor control is needed.

Package and Quality

Encased in a compact 20-pin HSSOP package, the MC33886PVWR2 is designed for space-constrained applications. It is manufactured to meet the high-quality standards of NXP Semiconductors, ensuring performance and durability for critical applications.

Whether you're designing an advanced automotive system or developing sophisticated industrial machinery, the MC33886PVWR2 offers a reliable and efficient solution for your motor control needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9974 $65.9844
13+ $9.0236 $117.3068
20+ $8.7415 $174.8300
28+ $8.4596 $236.8688
36+ $8.1776 $294.3936
48+ $7.3316 $351.9168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess