EN
  • EN
  • DE

MC33882VW

Part No MC33882VW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Six-Output Low-Side Switch with SPI and Parallel Input Control | IC SWITCH 6X LOW-SIDE 30-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 6
Output Configuration Low Side
Output Type N-Channel
Interface SPI, Parallel
Load Voltage (V) 8V ~ 25V
Supply Voltage 4.5V ~ 5.5V
Rds On 400mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 30-HSOP
Family Part Number MC33882
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218496-MC33882VW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33882VW CAD Model

Description

Introducing the MC33882VW from NXP Semiconductors

The MC33882VW is a high-performance, six-output low-side switch with integrated control and a wide range of features designed to cater to the demanding requirements of automotive and industrial applications. This advanced switch is part of NXP's portfolio of power management solutions, renowned for their reliability and efficiency.

Key Features

  • Multiple Switch Outputs: The MC33882VW provides six independently controlled outputs, allowing for flexible control of various loads.
  • High Current Capability: Each output is capable of handling substantial current, making it suitable for driving a variety of resistive, inductive, or capacitive loads.
  • Diagnostic Functions: Equipped with comprehensive diagnostics, the device can detect open load, short circuit, and over-temperature conditions, enhancing system reliability.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) enables seamless communication with microcontrollers for control and diagnostics, providing ease of integration into complex systems.

Applications

The versatility of the MC33882VW allows it to be used in a myriad of applications, particularly in the automotive sector, where it can control various actuators, relays, and lamps. Its robustness also makes it an excellent choice for industrial environments where reliability is paramount.

Protection and Safety

Safety is a critical consideration in the design of electronic systems, and the MC33882VW addresses this with several protective features. Overcurrent protection ensures that the device and the system are safeguarded against excessive currents that could cause damage. Additionally, the thermal shutdown feature protects the device from overheating, further enhancing system safety.

Quality and Performance

NXP's commitment to quality is evident in the MC33882VW, which is designed to meet the stringent standards of the automotive industry. With its high integration, reliability, and efficient power management, the MC33882VW stands out as a superior choice for designers looking to optimize their power control systems.

Overall, the MC33882VW from NXP is a testament to advanced engineering and design, offering a robust and versatile solution for managing power in complex electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess