EN
  • EN
  • DE

MC33880DWB

Part No MC33880DWB
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Configurable Octal Serial Switch with Serial Peripheral Interface I/O | IC SWITCH 8X WITH SPI 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5.5V ~ 24.5V
Supply Voltage 4.75V ~ 5.25V
Current - Output (Maximum) 800mA
Rds On 550mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MC33880
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 1218492-MC33880DWB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33880DWB CAD Model

Description

The NXP MC33880DWB is a versatile, high-performance octal serial switch with serial peripheral interface (SPI) control. It is a robust component designed to operate as an output driver for automotive and industrial applications. With its ability to interface directly with a microcontroller, the MC33880DWB offers a reliable solution for controlling various loads with diagnostic feedback.

Key Features

  • Eight Output Channels: This device includes eight independent output channels, each capable of driving a variety of loads, including incandescent lamps, solenoids, and DC motors.
  • Serial Peripheral Interface (SPI): The SPI bus allows for easy communication with microcontrollers, enabling the control of multiple devices with minimal wiring.
  • Output Current Monitoring: Each channel has on-chip open load detection, which is active in both the ON and OFF states, as well as short-circuit detection. This feature ensures safe operation by monitoring the output performance.
  • Thermal Shutdown Protection: The device includes over-temperature protection, which guards against the risk of overheating, enhancing the reliability and longevity of the switch.
  • High Voltage Capability: The MC33880DWB is designed to handle significant voltage levels, making it suitable for automotive environments where voltage spikes are common.

Applications

The MC33880DWB is primarily used in automotive applications, such as body control modules, engine control units, and power distribution boxes. It is also suitable for industrial applications that require the direct control of actuators, relays, and other high-current loads.

Technical Specifications

  • Supply Voltage: 5.5V to 40V
  • Output Current: Up to 1.0A per channel
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-28 Wide Body

Overall, the NXP MC33880DWB offers a compact, efficient, and reliable solution for driving a wide range of outputs, with the added benefits of diagnostic capabilities and protection features that ensure safe and continuous operation under harsh conditions.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess