EN
  • EN
  • DE

MC33772CTA1AE

Part No MC33772CTA1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC 6-CH LI-ION BATT CTRL 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface I²C, SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372091-MC33772CTA1AE
Ultra Librarian 3D Model Ultra Librarian MC33772CTA1AE CAD Model

Description

Introducing the NXP MC33772CTA1AE Battery Cell Controller

The NXP MC33772CTA1AE is a state-of-the-art battery cell controller designed for the precise monitoring and management of multicell battery stacks. This device is particularly well-suited for applications in the automotive industry, renewable energy storage systems, and portable power devices where reliability and accuracy are paramount.

Key Features

  • High Precision: The MC33772CTA1AE boasts high-accuracy measurements of cell voltages, ensuring the safety and efficiency of the battery system. This precision is crucial for maintaining the longevity and performance of the battery pack.
  • Multiple Cell Support: It is capable of monitoring up to 14 stacked cells, providing flexibility for various battery configurations. This multi-cell support is essential for scalable solutions that cater to different power requirements.
  • Robust Communication: The device utilizes a robust isolated SPI communication interface for data transfer, which enhances the safety and reliability of the system by preventing noise and errors in data communication.
  • Temperature Monitoring: Alongside voltage monitoring, the MC33772CTA1AE includes temperature sensors that help in managing the thermal performance of the battery pack, crucial for preventing overheating and ensuring optimal operation.
  • Passive Cell Balancing: The controller supports passive cell balancing which helps to equalize the charge across all cells in the battery stack, thereby maximizing the capacity and lifespan of the battery system.

Applications

The versatility of the MC33772CTA1AE makes it an excellent choice for a wide range of applications, including:

  • Electric and hybrid vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Uninterruptible power supplies (UPS)
  • Portable power tools and equipment

Why Choose MC33772CTA1AE?

With its high precision, reliable communication, and comprehensive monitoring capabilities, the NXP MC33772CTA1AE is engineered to meet the stringent demands of modern battery systems. By ensuring the safety, efficiency, and longevity of battery packs, this battery cell controller is the go-to solution for designers and engineers seeking to innovate in the field of energy storage and management.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2199 $67.3194
13+ $9.2062 $119.6806
20+ $8.9184 $178.3680
27+ $8.6308 $233.0316
35+ $8.3430 $292.0050
47+ $7.4800 $351.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess